High-temperature ceramic terminal block rated for operation from -40°C to 600°C with a voltage rating of 300 V and current rating of 20 A. Features a brass clamp and zinc-plated steel screw, with insulation made of ceramic. Mountable in free-floating configuration or with mounting holes. Accepts wire sizes from 24-12 AWG (0.5-2.5 mm²). Dimensions are 23 mm in length, 6 mm in width, and 13 mm in height. Requires an M3 x 16 mounting screw and uses a flat-head screwdriver (0.5 × 3 mm). Weighs 11.7 g per unit.
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications.
Features:
Ceramic Term Blk, Panel Mount, 1 Pole
High Temperature Ceramic Terminal Block
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications.
Fixed Terminal Blocks Cera Euroblock 1 pl w/LED
| Altech Corp. | Powell Electronics, Inc. | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | CB4/1 | CB4/1 | 70077096 | CB4/1 |
| Product Name | High Temperature Ceramic EuroBlocks | Terminal Blocks | Terminal Block, Ceramic; 1; 20 A; 300 V; 24 to 12 AWG; Ceramic; Tubular Screw | Fixed Terminal Blocks |
| Mounting Options | Panel Mount | Panel Mount | ||
| Approvals | CE Conformity Marks; CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian) | UL Recognized Component Mark (US and Canadian); cCSAus | VDE Component Mark; RoHS Compliant | |
| Terminal Block Type | Single Feed Through; EuroBlocks | Fixed Terminal Blocks | ||
| Orientation | 90° | |||
| North American | 24 to 12 AWG | 12 to 24 AWG | 24 to 12 AWG |