The CMC2-2 is a feed-through multi-connection screw terminal block designed for connecting multiple wires of varying sizes in a single unit. It has a width of 6 mm, length of 65.0 mm, and height of 53.7 mm when mounted on a DIN rail. It supports wire sizes from 22 to 10 AWG (0.2 to 4 mm²), with a voltage rating of 600 V AC/DC and a current rating of 35 A. The terminal uses a polyamide 66 housing with a screw torque requirement of 7 lb-in (0.5 Nm), and meets E220514 60947-7-1 approvals. It is compatible with standard DIN rail mounting and includes accessories such as end plates, partition plates, and internal jumpers.
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications.
Features:
CONN TERM BLK FEED THRU 10-22AWG
DIN Rail Terminal Blocks ThreeWire Sensor
Feed-Through Terminal Blocks, DIN Rail Mounting Type
| Altech Corp. | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | CMC2-2 | CMC2-2 | 1920-1256-ND | CMC2-2 | 70077240 | 64AH2153 |
| Product Name | Feed-Through Multi-Connection | Terminal Blocks | Terminal Blocks - Din Rail, Channel | DIN Rail Terminal Blocks | Terminal Block; Feed-Through; DIN Rail;32/35 mm; 65 mm L x 51.5 mm H; 6 mm;Grey | Terminal Block Altech |
| Mounting Options | 32 mm DIN Rail; 35 mm DIN Rail (optional feature) | Universal Mounting Foot | ||||
| Termination Options | Screw Clamp | Screw Clamp | Screw Clamp; Screw | Screw Clamp | ||
| Approvals | CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS | VDE Component Mark; RoHS Compliant | UL Recognized Component Mark (US and Canadian); VDE Component Mark; cCSAus | |||
| Terminal Block Type | Dual level | Single Feed Through | DIN Rail Terminal Blocks | Single Feed Through | ||
| Orientation | 180° |