Powell Electronics, Inc. Datasheets for Terminal Blocks
Terminal blocks are modular, insulated blocks that secure two or more wires together. Terminal blocks consist of an insulating body and a clamping device. Their flexibility allows wiring to be centralized and makes it easier to maintain complex control circuits.
Terminal Blocks: Learn more
| Product Name | Notes |
|---|---|
| .100 Friction Lock Terminal Strip | |
| .100 Surface Mount Terminal Strip | |
| 0.80 mm Surface Mount Micro Terminal Str | |
| End Plate (Panel Mount) | |
| End Plate Screw (short) | |
| End Plate Screw | |
| End Plate, back side, grey | |
| End Plate, beige | |
| End Plate, black | |
| End Plate, blue | |
| End Plate, brown | |
| End Plate, front side, grey | |
| End Plate, front side, orange | |
| End Plate, front side, yellow | |
| End Plate, green | |
| End Plate, grey | |
| End Plate, orange | |
| End Plate, red | |
| End Plate, Set (left + right), grey | |
| End Plate, white | |
| End Plate, yellow | |
| TERMINAL STRIP B-JACK (GREEN), MTO BULK |
| << Prev | Next >> |