Altech Corp. High Temperature Ceramic EuroBlocks™ CB16/3H

Description
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications. Features: Compact, space saving Tubular screw clamp Free float or panel mount Temperature range: -40°C (-40°F) to 600°C (1112°F) Standard color: white
Request a Quote
Description
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications. Features: Compact, space saving Tubular screw clamp Free float or panel mount Temperature range: -40°C (-40°F) to 600°C (1112°F) Standard color: white
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

High temperature ceramic terminal block for panel mounting with mounting holes, rated for temperatures from -40°C to 600°C, with a current rating of 57 A and a voltage rating of 800 V AC/DC. It accepts wire sizes of 20-6 AWG (0.5-2.5 mm²) and uses a torque of 12 lb-in (1.2 Nm). The housing is made of steatite ceramic, the clamp is brass, and the screw is zinc-plated steel. Dimensions are 48 mm in length, 25 mm in width, and 17 mm in height, with a 3.5 mm mounting hole. Weight is 44.6 g.

Datasheet Summary
Powered by GS/AI

High temperature ceramic terminal block for panel mounting with mounting holes, rated for temperatures from -40°C to 600°C, with a current rating of 57 A and a voltage rating of 800 V AC/DC. It accepts wire sizes of 20-6 AWG (0.5-2.5 mm²) and uses a torque of 12 lb-in (1.2 Nm). The housing is made of steatite ceramic, the clamp is brass, and the screw is zinc-plated steel. Dimensions are 48 mm in length, 25 mm in width, and 17 mm in height, with a 3.5 mm mounting hole. Weight is 44.6 g.

Suppliers

Company
Product
Description
Supplier Links
High Temperature Ceramic EuroBlocks™ - CB16/3H - Altech Corp.
Flemington, NJ, USA
High Temperature Ceramic EuroBlocks™
CB16/3H
High Temperature Ceramic EuroBlocks™ CB16/3H
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications. Features: Compact, space saving Tubular screw clamp Free float or panel mount Temperature range: -40°C (-40°F) to 600°C (1112°F) Standard color: white

Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications.

Features:

  • Compact, space saving
  • Tubular screw clamp
  • Free float or panel mount
  • Temperature range: -40°C (-40°F) to 600°C (1112°F)
  • Standard color: white
Buy Now Datasheet
Terminal Blocks - CB16/3H - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
CB16/3H
Terminal Blocks CB16/3H
Ceramic Term Blk, Panel Mount, 3 Pole

Ceramic Term Blk, Panel Mount, 3 Pole

Buy Now
Terminal Block, Ceramic; 3 Pole, 76 A, 300 V, 22-6 AWG, Ceramic, w/Mtg Holes - 70077105 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Block, Ceramic; 3 Pole, 76 A, 300 V, 22-6 AWG, Ceramic, w/Mtg Holes
70077105
Terminal Block, Ceramic; 3 Pole, 76 A, 300 V, 22-6 AWG, Ceramic, w/Mtg Holes 70077105
High Temperature Ceramic Terminal Block Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications. Compact, Space Saving Tubular Screw Clamp Free Float or Panel Mount Temperature Range: –20°C to 600°C (–4°F to 1112°F) Standard Color: White Housing: Ceramic Clamp: Brass Screws: Zinc-Plated Steel

High Temperature Ceramic Terminal Block
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications.

  • Compact, Space Saving
  • Tubular Screw Clamp
  • Free Float or Panel Mount
  • Temperature Range: –20°C to 600°C (–4°F to 1112°F)
  • Standard Color: White
  • Housing: Ceramic
  • Clamp: Brass
  • Screws: Zinc-Plated Steel
Supplier's Site
Fixed Terminal Blocks - CB16/3H - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
CB16/3H
Fixed Terminal Blocks CB16/3H
Fixed Terminal Blocks Cera Euroblock 3 pl 6.3A600V

Fixed Terminal Blocks Cera Euroblock 3 pl 6.3A600V

Buy Now Datasheet

Technical Specifications

  Altech Corp. Powell Electronics, Inc. Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number CB16/3H CB16/3H 70077105 CB16/3H
Product Name High Temperature Ceramic EuroBlocks™ Terminal Blocks Terminal Block, Ceramic; 3 Pole, 76 A, 300 V, 22-6 AWG, Ceramic, w/Mtg Holes Fixed Terminal Blocks
Mounting Options Panel Mount Panel Mount Panel Mount
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian) UL Recognized Component Mark (US and Canadian); cCSAus VDE Component Mark; RoHS Compliant
Terminal Block Type Three Level Bridged; EuroBlocks™ Fixed Terminal Blocks
Orientation 90°
North American 24 to 12 AWG 6 to 18 AWG 20 to 6 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2847.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 14 AWG
View Details
Terminals - 2402.0/100 - Powell Electronics, Inc.
Specs
North American 12 AWG
View Details
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.156 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers