Carling Technologies, Inc. Datasheets for Toggle Switches
Toggle switches are actuated by moving a lever back and forth to open or close an electrical circuit.
Toggle Switches: Learn more
| Product Name | Notes |
|---|---|
| The LT-Series toggle switches are AC rated illuminated toggle switches featuring a three-color lighting sequence from a single lamp. These lighted toggle switches contain neoprene bushing seals for dust and... | |
| The MAAOA/215-Series single pole toggle switches are AC rated snap-in switches suitable for high ambient temperature applications. They are offered in single throw maintained or momentary circuits, and come in... | |
| The ST-Series are one a two pole sealed toggle seal composed of dynamic silicone material that bonds to the metal toggle, pin and bushing, providing ideal sealing and protection against... |
| << Prev |