Carling Technologies, Inc. Switches - Rocker Switches V1D1000B-BZC13-000

Description
Win Source Part Number: 1050530-V1D1000B-BZC 13-000 Category: Switches>Rocker Switches Series: V-Series Contura Termination Style: Quick Connect - 0.250" (6.3mm) Package: Bulk Voltage Rating - DC: 12 V Standard Package: 34 Panel Cutout Dimensions: Rectangular - 36.83mm x 21.08mm Circuit: SPST Switch Function: On-Off Actuator Type: Convex (Reverse V) Electrical Life: 100,000 Cycles Mechanical Life: 150,000 Cycles Color - Actuator/Cap: Black Actuator Marking: O Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): V1D1S00B-00000-000; V1B1S00C-00000-000; V1B1000B-6ZZ00-000; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. Current Rating (Amps): 20A (DC) HTSUS: 8536.50.9065 Mfr: Carling Technologies Other Names: RCV-00106609,V1D1000 BBZC13000,VVE8C6U300 ,432-V1D1000B-BZC13- 000
Request a Quote
Description
Win Source Part Number: 1050530-V1D1000B-BZC 13-000 Category: Switches>Rocker Switches Series: V-Series Contura Termination Style: Quick Connect - 0.250" (6.3mm) Package: Bulk Voltage Rating - DC: 12 V Standard Package: 34 Panel Cutout Dimensions: Rectangular - 36.83mm x 21.08mm Circuit: SPST Switch Function: On-Off Actuator Type: Convex (Reverse V) Electrical Life: 100,000 Cycles Mechanical Life: 150,000 Cycles Color - Actuator/Cap: Black Actuator Marking: O Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): V1D1S00B-00000-000; V1B1S00C-00000-000; V1B1000B-6ZZ00-000; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. Current Rating (Amps): 20A (DC) HTSUS: 8536.50.9065 Mfr: Carling Technologies Other Names: RCV-00106609,V1D1000 BBZC13000,VVE8C6U300 ,432-V1D1000B-BZC13- 000
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Switches - Rocker Switches - 1050530-V1D1000B-BZC13-000 - Win Source Electronics
Laguna Hills, CA, United States
Switches - Rocker Switches
1050530-V1D1000B-BZC13-000
Switches - Rocker Switches 1050530-V1D1000B-BZC13-000
Win Source Part Number: 1050530-V1D1000B-BZC 13-000 Category: Switches>Rocker Switches Series: V-Series Contura Termination Style: Quick Connect - 0.250" (6.3mm) Package: Bulk Voltage Rating - DC: 12 V Standard Package: 34 Panel Cutout Dimensions: Rectangular - 36.83mm x 21.08mm Circuit: SPST Switch Function: On-Off Actuator Type: Convex (Reverse V) Electrical Life: 100,000 Cycles Mechanical Life: 150,000 Cycles Color - Actuator/Cap: Black Actuator Marking: O Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): V1D1S00B-00000-000; V1B1S00C-00000-000; V1B1000B-6ZZ00-000; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. Current Rating (Amps): 20A (DC) HTSUS: 8536.50.9065 Mfr: Carling Technologies Other Names: RCV-00106609,V1D1000 BBZC13000,VVE8C6U300 ,432-V1D1000B-BZC13- 000

Win Source Part Number: 1050530-V1D1000B-BZC13-000
Category: Switches>Rocker Switches
Series: V-Series Contura
Termination Style: Quick Connect - 0.250" (6.3mm)
Package: Bulk
Voltage Rating - DC: 12 V
Standard Package: 34
Panel Cutout Dimensions: Rectangular - 36.83mm x 21.08mm
Circuit: SPST
Switch Function: On-Off
Actuator Type: Convex (Reverse V)
Electrical Life: 100,000 Cycles
Mechanical Life: 150,000 Cycles
Color - Actuator/Cap: Black
Actuator Marking: O
Mounting Type: Panel Mount, Snap-In
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): V1D1S00B-00000-000; V1B1S00C-00000-000; V1B1000B-6ZZ00-000;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
Current Rating (Amps): 20A (DC)
HTSUS: 8536.50.9065
Mfr: Carling Technologies
Other Names: RCV-00106609,V1D1000BBZC13000,VVE8C6U300,432-V1D1000B-BZC13-000

Buy Now
Switches - Rocker Switches V1D1000B-BZC13-000
SWITCH ROCKER

SWITCH ROCKER

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Toggle Switches Rocker Switches
Product Number 1050530-V1D1000B-BZC13-000 V1D1000B-BZC13-000
Product Name Switches - Rocker Switches Switches - Rocker Switches
Switch Type Toggle
Pole & Throw Specifications SPST Single Pole, Single Throw; SPST
Rocker Actuator Convex (Reverse V)
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Switch Type Toggle
Toggle Actuator Standard Round
Maintained Contact Switch Function ON/OFF
View Details
Toggle Switches - 186267 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On-On
View Details
Switch,Manual 277V Max - 600-TQX144 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle Switch - 45129691 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details