Carling Technologies, Inc. Switches - Rocker Switches LTA105-TA-B/125N

Description
Win Source Part Number: 1182451-LTA105-TA-B/ 125N Category: Switches>Rocker Switches Series: LTA Termination Style: Wire Leads Package: Bulk Voltage Rating - AC: 125 V Standard Package: 1 Panel Cutout Dimensions: Rectangular - 28.57mm x 13.97mm Circuit: SPST Switch Function: On-Off Actuator Type: Concave (Standard V) - Illuminated Electrical Life: 100,000 Cycles Illumination Voltage (Nominal): 125 VAC Illumination Type, Color: Neon, Amber Mechanical Life: 100,000 Cycles Color - Actuator/Cap: Amber Actuator Marking: No Marking Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. Current Rating (Amps): 10A (AC) HTSUS: 8536.50.9065 Mfr: Carling Technologies Other Names: 432-LTA105-TA-B/125N ,6GM5A78,103-0001048 2,LTA105TAB/125N
Request a Quote
Description
Win Source Part Number: 1182451-LTA105-TA-B/ 125N Category: Switches>Rocker Switches Series: LTA Termination Style: Wire Leads Package: Bulk Voltage Rating - AC: 125 V Standard Package: 1 Panel Cutout Dimensions: Rectangular - 28.57mm x 13.97mm Circuit: SPST Switch Function: On-Off Actuator Type: Concave (Standard V) - Illuminated Electrical Life: 100,000 Cycles Illumination Voltage (Nominal): 125 VAC Illumination Type, Color: Neon, Amber Mechanical Life: 100,000 Cycles Color - Actuator/Cap: Amber Actuator Marking: No Marking Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. Current Rating (Amps): 10A (AC) HTSUS: 8536.50.9065 Mfr: Carling Technologies Other Names: 432-LTA105-TA-B/125N ,6GM5A78,103-0001048 2,LTA105TAB/125N
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Switches - Rocker Switches - 1182451-LTA105-TA-B/125N - Win Source Electronics
Laguna Hills, CA, United States
Switches - Rocker Switches
1182451-LTA105-TA-B/125N
Switches - Rocker Switches 1182451-LTA105-TA-B/125N
Win Source Part Number: 1182451-LTA105-TA-B/ 125N Category: Switches>Rocker Switches Series: LTA Termination Style: Wire Leads Package: Bulk Voltage Rating - AC: 125 V Standard Package: 1 Panel Cutout Dimensions: Rectangular - 28.57mm x 13.97mm Circuit: SPST Switch Function: On-Off Actuator Type: Concave (Standard V) - Illuminated Electrical Life: 100,000 Cycles Illumination Voltage (Nominal): 125 VAC Illumination Type, Color: Neon, Amber Mechanical Life: 100,000 Cycles Color - Actuator/Cap: Amber Actuator Marking: No Marking Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. Current Rating (Amps): 10A (AC) HTSUS: 8536.50.9065 Mfr: Carling Technologies Other Names: 432-LTA105-TA-B/125N ,6GM5A78,103-0001048 2,LTA105TAB/125N

Win Source Part Number: 1182451-LTA105-TA-B/125N
Category: Switches>Rocker Switches
Series: LTA
Termination Style: Wire Leads
Package: Bulk
Voltage Rating - AC: 125 V
Standard Package: 1
Panel Cutout Dimensions: Rectangular - 28.57mm x 13.97mm
Circuit: SPST
Switch Function: On-Off
Actuator Type: Concave (Standard V) - Illuminated
Electrical Life: 100,000 Cycles
Illumination Voltage (Nominal): 125 VAC
Illumination Type, Color: Neon, Amber
Mechanical Life: 100,000 Cycles
Color - Actuator/Cap: Amber
Actuator Marking: No Marking
Mounting Type: Panel Mount, Snap-In
Temperature Range - Operating: 0°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
Current Rating (Amps): 10A (AC)
HTSUS: 8536.50.9065
Mfr: Carling Technologies
Other Names: 432-LTA105-TA-B/125N,6GM5A78,103-00010482,LTA105TAB/125N

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Toggle Switches
Product Number 1182451-LTA105-TA-B/125N
Product Name Switches - Rocker Switches
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Latching 2-Way Mini Trim - T1-T - OTTO Controls
Specs
Switch Type Toggle
View Details
Process Sealed Subminiature Toggle - A12KB1-AA - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Toggle Switch - 45129691 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
Combination Single Pole Toggle Switch & 15A Tamper Resistant Duplex Outlet - 71215 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details