Win Source Part Number: 1127725-V652S004-6ZZ
Category: Switches>Rocker Switches
Series: V-Series Contura
Termination Style: Quick Connect - 0.250" (6.3mm)
Package: Bulk
Voltage Rating - AC: 125 V
Standard Package: 34
Panel Cutout Dimensions: Rectangular - 36.83mm x 21.08mm
Circuit: SPDT
Switch Function: On-Off-On
Actuator Type: Convex (Reverse V)
Electrical Life: 100,000 Cycles
Mechanical Life: 150,000 Cycles
Color - Actuator/Cap: Black
Mounting Type: Panel Mount, Snap-In
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
Current Rating (Amps): 15A (AC)
HTSUS: 8536.50.9065
Mfr: Carling Technologies
Other Names: V652S0046ZZBF100,VDB
SWITCH ROCKER
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Toggle Switches | Rocker Switches |
| Product Number | 1127725-V652S004-6ZZBF-100 | V652S004-6ZZBF-100 |
| Product Name | Switches - Rocker Switches | Switches - Rocker Switches |
| Switch Type | Toggle | |
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT |
| Rocker Actuator | Convex (Reverse V) | |
| Maintained Contact Switch Function | ON/OFF | |
| Momentary Contact Switch Function | On-Off-On |