Carling Technologies, Inc. Switches - Rocker Switches VA51C01B-APC13-000

Description
Win Source Part Number: 1197974-VA51C01B-APC 13-000 Category: Switches>Rocker Switches Series: V-Series Contura Termination Style: Quick Connect - 0.250" (6.3mm) Package: Bulk Voltage Rating - AC: 125 V Standard Package: 34 Panel Cutout Dimensions: Rectangular - 36.83mm x 21.08mm Circuit: DPST Switch Function: On-Off Actuator Type: Convex (Reverse V) - Illuminated Electrical Life: 100,000 Cycles Illumination Voltage (Nominal): 125 VAC Illumination Type, Color: Neon, Red Mechanical Life: 150,000 Cycles Color - Actuator/Cap: Black Actuator Marking: O Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. Current Rating (Amps): 15A (AC) HTSUS: 8536.50.9065 Mfr: Carling Technologies Other Names: VA51C01BAPC13000,RCV -00009958,VEB1BJ0CAK C00000,432-VA51C01B- APC13-000
Request a Quote
Description
Win Source Part Number: 1197974-VA51C01B-APC 13-000 Category: Switches>Rocker Switches Series: V-Series Contura Termination Style: Quick Connect - 0.250" (6.3mm) Package: Bulk Voltage Rating - AC: 125 V Standard Package: 34 Panel Cutout Dimensions: Rectangular - 36.83mm x 21.08mm Circuit: DPST Switch Function: On-Off Actuator Type: Convex (Reverse V) - Illuminated Electrical Life: 100,000 Cycles Illumination Voltage (Nominal): 125 VAC Illumination Type, Color: Neon, Red Mechanical Life: 150,000 Cycles Color - Actuator/Cap: Black Actuator Marking: O Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. Current Rating (Amps): 15A (AC) HTSUS: 8536.50.9065 Mfr: Carling Technologies Other Names: VA51C01BAPC13000,RCV -00009958,VEB1BJ0CAK C00000,432-VA51C01B- APC13-000
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Switches - Rocker Switches - 1197974-VA51C01B-APC13-000 - Win Source Electronics
Laguna Hills, CA, United States
Switches - Rocker Switches
1197974-VA51C01B-APC13-000
Switches - Rocker Switches 1197974-VA51C01B-APC13-000
Win Source Part Number: 1197974-VA51C01B-APC 13-000 Category: Switches>Rocker Switches Series: V-Series Contura Termination Style: Quick Connect - 0.250" (6.3mm) Package: Bulk Voltage Rating - AC: 125 V Standard Package: 34 Panel Cutout Dimensions: Rectangular - 36.83mm x 21.08mm Circuit: DPST Switch Function: On-Off Actuator Type: Convex (Reverse V) - Illuminated Electrical Life: 100,000 Cycles Illumination Voltage (Nominal): 125 VAC Illumination Type, Color: Neon, Red Mechanical Life: 150,000 Cycles Color - Actuator/Cap: Black Actuator Marking: O Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. Current Rating (Amps): 15A (AC) HTSUS: 8536.50.9065 Mfr: Carling Technologies Other Names: VA51C01BAPC13000,RCV -00009958,VEB1BJ0CAK C00000,432-VA51C01B- APC13-000

Win Source Part Number: 1197974-VA51C01B-APC13-000
Category: Switches>Rocker Switches
Series: V-Series Contura
Termination Style: Quick Connect - 0.250" (6.3mm)
Package: Bulk
Voltage Rating - AC: 125 V
Standard Package: 34
Panel Cutout Dimensions: Rectangular - 36.83mm x 21.08mm
Circuit: DPST
Switch Function: On-Off
Actuator Type: Convex (Reverse V) - Illuminated
Electrical Life: 100,000 Cycles
Illumination Voltage (Nominal): 125 VAC
Illumination Type, Color: Neon, Red
Mechanical Life: 150,000 Cycles
Color - Actuator/Cap: Black
Actuator Marking: O
Mounting Type: Panel Mount, Snap-In
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
Current Rating (Amps): 15A (AC)
HTSUS: 8536.50.9065
Mfr: Carling Technologies
Other Names: VA51C01BAPC13000,RCV-00009958,VEB1BJ0CAKC00000,432-VA51C01B-APC13-000

Buy Now
Switches - Rocker Switches VA51C01B-APC13-000
SWITCH ROCKER

SWITCH ROCKER

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Toggle Switches Rocker Switches
Product Number 1197974-VA51C01B-APC13-000 VA51C01B-APC13-000
Product Name Switches - Rocker Switches Switches - Rocker Switches
Switch Type Toggle
Pole & Throw Specifications DPST Double Pole, Single Throw; DPST
Rocker Actuator Convex (Reverse V) - Illuminated
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off
Unlock Full Specs
to access all available technical data

Similar Products

20 Amp Single Pole Toggle Switch, Commercial Grade - 1011 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Specs
Switch Type Toggle
Toggle Actuator Standard Round
Maintained Contact Switch Function ON/OFF
View Details
Switch, toggle - K122A298A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details
Toggle Switches - 394471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Momentary Contact Switch Function Latching
Pole & Throw Specifications Single Pole, Double Throw
View Details