TOGGLE SWITCH, SPDT, 16A, 24VDC, PANEL; Switch Operation:On-Off-On;
Toggle Switches 16A 12/24V ON-OFF-ON 1P QC No Panel Seal
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | STJ1E1-53 | 15AC9418 | STJ1E1-53 |
| Product Name | Switches - Toggle Switches | Toggle Switch, Spdt, 16A, 24Vdc, Panel; Switch Operation Carling Technologies | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Round | ||
| Maintained Contact Switch Function | ON/OFF | Three Position (Center OFF) | |
| Momentary Contact Switch Function | On-Off-On | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT |