Carling Technologies, Inc. Sealed Toggle Switches ST-SERIES

Description
The ST-Series are one a two pole sealed toggle seal composed of dynamic silicone material that bonds to the metal toggle, pin and bushing, providing ideal sealing and protection against the environment, vibration and shock, while withstanding extreme temperature variations. It also utilizes up to three terminal seals per pole and an optional o-ring assures additional under panel sealing protection. All silicone seals on the ST-Series comply with A-A-59588 for silicone rubber performance specifications and, together, these features meet the international IEC 60529 standard for sealing performance to an IP68 level, and comply with MIL-DTL-3950G requirements.1- 2 pole; 16A, 12/24V; IP68 Certified
Datasheet
Description
The ST-Series are one a two pole sealed toggle seal composed of dynamic silicone material that bonds to the metal toggle, pin and bushing, providing ideal sealing and protection against the environment, vibration and shock, while withstanding extreme temperature variations. It also utilizes up to three terminal seals per pole and an optional o-ring assures additional under panel sealing protection. All silicone seals on the ST-Series comply with A-A-59588 for silicone rubber performance specifications and, together, these features meet the international IEC 60529 standard for sealing performance to an IP68 level, and comply with MIL-DTL-3950G requirements.1- 2 pole; 16A, 12/24V; IP68 Certified
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Toggle Switches - ST-SERIES - Carling Technologies, Inc.
Plainville, CT, USA
Sealed Toggle Switches
ST-SERIES
Sealed Toggle Switches ST-SERIES
The ST-Series are one a two pole sealed toggle seal composed of dynamic silicone material that bonds to the metal toggle, pin and bushing, providing ideal sealing and protection against the environment, vibration and shock, while withstanding extreme temperature variations. It also utilizes up to three terminal seals per pole and an optional o-ring assures additional under panel sealing protection. All silicone seals on the ST-Series comply with A-A-59588 for silicone rubber performance specifications and, together, these features meet the international IEC 60529 standard for sealing performance to an IP68 level, and comply with MIL-DTL-3950G requirements.1- 2 pole; 16A, 12/24V; IP68 Certified

The ST-Series are one a two pole sealed toggle seal composed of dynamic silicone material that bonds to the metal toggle, pin and bushing, providing ideal sealing and protection against the environment, vibration and shock, while withstanding extreme temperature variations. It also utilizes up to three terminal seals per pole and an optional o-ring assures additional under panel sealing protection. All silicone seals on the ST-Series comply with A-A-59588 for silicone rubber performance specifications and, together, these features meet the international IEC 60529 standard for sealing performance to an IP68 level, and comply with MIL-DTL-3950G requirements.1- 2 pole; 16A, 12/24V; IP68 Certified

Supplier's Site Datasheet

Technical Specifications

  Carling Technologies, Inc.
Product Category Toggle Switches
Product Number ST-SERIES
Product Name Sealed Toggle Switches
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained (optional feature); Momentary (optional feature)
Maintained Contact Switch Function Three Position (Center OFF) (optional feature); Three Position (No Center OFF) (optional feature)
Momentary Contact Switch Function Momentary ON (optional feature); Momentary OFF (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

TK Tactile Mini Trim - TK - OTTO Controls
Specs
Switch Type Toggle
View Details
Process Sealed Subminiature Toggle - A1RAV1 - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Toggle switch - H-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
Combination Two Single Pole Toggle Switches - 71111 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details