Carling Technologies, Inc. Switches - Rocker Switches VADAA606-7JZ00-000

Description
Win Source Part Number: 1032090-VADAA606-7JZ 00-000 Category: Switches>Rocker Switches Series: V-Series Contura Termination Style: Quick Connect - 0.250" (6.3mm) Package: Bulk Voltage Rating - DC: 12 V Standard Package: 34 Panel Cutout Dimensions: Rectangular - 36.83mm x 21.08mm Circuit: DPST Switch Function: On-Off Actuator Type: Convex (Reverse V) - Illuminated Electrical Life: 100,000 Cycles Illumination Type, Color: Incandescent, Green Mechanical Life: 150,000 Cycles Color - Actuator/Cap: Gray Actuator Marking: No Marking Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. Current Rating (Amps): 20A (DC) HTSUS: 8536.50.9065 Mfr: Carling Technologies Other Names: VADAA6067JZ00000,RCV -37115572,432-VADAA6 06-7JZ00-000,V1D1CWN BA8D000
Request a Quote
Description
Win Source Part Number: 1032090-VADAA606-7JZ 00-000 Category: Switches>Rocker Switches Series: V-Series Contura Termination Style: Quick Connect - 0.250" (6.3mm) Package: Bulk Voltage Rating - DC: 12 V Standard Package: 34 Panel Cutout Dimensions: Rectangular - 36.83mm x 21.08mm Circuit: DPST Switch Function: On-Off Actuator Type: Convex (Reverse V) - Illuminated Electrical Life: 100,000 Cycles Illumination Type, Color: Incandescent, Green Mechanical Life: 150,000 Cycles Color - Actuator/Cap: Gray Actuator Marking: No Marking Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. Current Rating (Amps): 20A (DC) HTSUS: 8536.50.9065 Mfr: Carling Technologies Other Names: VADAA6067JZ00000,RCV -37115572,432-VADAA6 06-7JZ00-000,V1D1CWN BA8D000
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Switches - Rocker Switches - 1032090-VADAA606-7JZ00-000 - Win Source Electronics
Laguna Hills, CA, United States
Switches - Rocker Switches
1032090-VADAA606-7JZ00-000
Switches - Rocker Switches 1032090-VADAA606-7JZ00-000
Win Source Part Number: 1032090-VADAA606-7JZ 00-000 Category: Switches>Rocker Switches Series: V-Series Contura Termination Style: Quick Connect - 0.250" (6.3mm) Package: Bulk Voltage Rating - DC: 12 V Standard Package: 34 Panel Cutout Dimensions: Rectangular - 36.83mm x 21.08mm Circuit: DPST Switch Function: On-Off Actuator Type: Convex (Reverse V) - Illuminated Electrical Life: 100,000 Cycles Illumination Type, Color: Incandescent, Green Mechanical Life: 150,000 Cycles Color - Actuator/Cap: Gray Actuator Marking: No Marking Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. Current Rating (Amps): 20A (DC) HTSUS: 8536.50.9065 Mfr: Carling Technologies Other Names: VADAA6067JZ00000,RCV -37115572,432-VADAA6 06-7JZ00-000,V1D1CWN BA8D000

Win Source Part Number: 1032090-VADAA606-7JZ00-000
Category: Switches>Rocker Switches
Series: V-Series Contura
Termination Style: Quick Connect - 0.250" (6.3mm)
Package: Bulk
Voltage Rating - DC: 12 V
Standard Package: 34
Panel Cutout Dimensions: Rectangular - 36.83mm x 21.08mm
Circuit: DPST
Switch Function: On-Off
Actuator Type: Convex (Reverse V) - Illuminated
Electrical Life: 100,000 Cycles
Illumination Type, Color: Incandescent, Green
Mechanical Life: 150,000 Cycles
Color - Actuator/Cap: Gray
Actuator Marking: No Marking
Mounting Type: Panel Mount, Snap-In
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
Current Rating (Amps): 20A (DC)
HTSUS: 8536.50.9065
Mfr: Carling Technologies
Other Names: VADAA6067JZ00000,RCV-37115572,432-VADAA606-7JZ00-000,V1D1CWNBA8D000

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Toggle Switches
Product Number 1032090-VADAA606-7JZ00-000
Product Name Switches - Rocker Switches
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole Toggle Switch & 15A Tamper Resistant Duplex Outlet - 71215 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Toggle Switches - 1825139-2 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On Off On
View Details
5 suppliers
Toggle Switch - 213069187 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
Switch,Manual 277V Max - 600-TAX10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details