Win Source Part Number: 1042635-V2D2UHNB-AAC
Category: Switches>Rocker Switches
Series: V-Series Contura
Termination Style: Quick Connect - 0.250" (6.3mm)
Package: Bulk
Voltage Rating - DC: 12 V
Standard Package: 34
Panel Cutout Dimensions: Rectangular - 36.83mm x 21.08mm
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Convex (Reverse V) - Illuminated
Electrical Life: 100,000 Cycles
Illumination Type, Color: LED, Amber/Green
Mechanical Life: 150,000 Cycles
Color - Actuator/Cap: Black
Mounting Type: Panel Mount, Snap-In
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): V1D2GHNB-00000-000; V1D1B60B-ARC00-000; V1B1BV0C-ARC00-000;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
Current Rating (Amps): 20A (DC)
HTSUS: 8536.50.9065
Mfr: Carling Technologies
Other Names: RCV-00104890,V1B2AJ0
SWITCH ROCKER
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Toggle Switches | Rocker Switches |
| Product Number | 1042635-V2D2UHNB-AACZ2-100 | V2D2UHNB-AACZ2-100 |
| Product Name | Switches - Rocker Switches | Switches - Rocker Switches |
| Switch Type | Toggle | |
| Pole & Throw Specifications | SPST-NO | Single Pole, Single Throw; SPST-NO |
| Rocker Actuator | Convex (Reverse V) - Illuminated | |
| Switch Function | Momentary | |
| Momentary Contact Switch Function | Off-Mom |