Manufacturer: Carling Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1051914-VB51S00C-GZC
Packaging: Bulk
Termination: Quick Connect
Contact Material: Silver, Tin
Mechanical Life: 150 kcycles
Categories: Rocker Switches
Alternative Parts (Cross-Reference): VAD1B60B-00000-000; VAD1A60B-00000-000; VA51S004-6ZZ00-000; DM64J72S205Q3; 1634201-4; DM64J72S205Q6;
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Panel
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Throw Configuration: DPST
SWITCH ROCKER
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Toggle Switches | Rocker Switches |
| Product Number | 1051914-VB51S00C-GZC00-000 | VB51S00C-GZC00-000 |
| Product Name | Rocker Switches - VB51S00C-GZC00-000 | Switches - Rocker Switches |
| Switch Type | Toggle | |
| Rocker Actuator | Convex (Reverse V) | |
| Switch Function | Momentary | |
| Momentary Contact Switch Function | Off-Mom | |
| Pole & Throw Specifications | Double Pole, Single Throw; DPST-NO |