Carling Technologies, Inc. Switches - Rocker Switches LTA105-TR-W/125N

Description
Win Source Part Number: 1003084-LTA105-TR-W/ 125N Category: Switches>Rocker Switches Series: LTA Termination Style: Wire Leads Package: Bulk Voltage Rating - AC: 125 V Standard Package: 1 Panel Cutout Dimensions: Rectangular - 28.57mm x 13.97mm Circuit: SPST Switch Function: On-Off Actuator Type: Concave (Standard V) - Illuminated Electrical Life: 100,000 Cycles Illumination Voltage (Nominal): 125 VAC Illumination Type, Color: Neon, Red Mechanical Life: 100,000 Cycles Color - Actuator/Cap: Red Actuator Marking: No Marking Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. Current Rating (Amps): 10A (AC) HTSUS: 8536.50.9065 Mfr: Carling Technologies Other Names: LTA105TRW/125N,6GA5E 78,432-LTA105-TR-W/1 25N,103-00008174
Request a Quote
Description
Win Source Part Number: 1003084-LTA105-TR-W/ 125N Category: Switches>Rocker Switches Series: LTA Termination Style: Wire Leads Package: Bulk Voltage Rating - AC: 125 V Standard Package: 1 Panel Cutout Dimensions: Rectangular - 28.57mm x 13.97mm Circuit: SPST Switch Function: On-Off Actuator Type: Concave (Standard V) - Illuminated Electrical Life: 100,000 Cycles Illumination Voltage (Nominal): 125 VAC Illumination Type, Color: Neon, Red Mechanical Life: 100,000 Cycles Color - Actuator/Cap: Red Actuator Marking: No Marking Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. Current Rating (Amps): 10A (AC) HTSUS: 8536.50.9065 Mfr: Carling Technologies Other Names: LTA105TRW/125N,6GA5E 78,432-LTA105-TR-W/1 25N,103-00008174
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Switches - Rocker Switches - 1003084-LTA105-TR-W/125N - Win Source Electronics
Laguna Hills, CA, United States
Switches - Rocker Switches
1003084-LTA105-TR-W/125N
Switches - Rocker Switches 1003084-LTA105-TR-W/125N
Win Source Part Number: 1003084-LTA105-TR-W/ 125N Category: Switches>Rocker Switches Series: LTA Termination Style: Wire Leads Package: Bulk Voltage Rating - AC: 125 V Standard Package: 1 Panel Cutout Dimensions: Rectangular - 28.57mm x 13.97mm Circuit: SPST Switch Function: On-Off Actuator Type: Concave (Standard V) - Illuminated Electrical Life: 100,000 Cycles Illumination Voltage (Nominal): 125 VAC Illumination Type, Color: Neon, Red Mechanical Life: 100,000 Cycles Color - Actuator/Cap: Red Actuator Marking: No Marking Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. Current Rating (Amps): 10A (AC) HTSUS: 8536.50.9065 Mfr: Carling Technologies Other Names: LTA105TRW/125N,6GA5E 78,432-LTA105-TR-W/1 25N,103-00008174

Win Source Part Number: 1003084-LTA105-TR-W/125N
Category: Switches>Rocker Switches
Series: LTA
Termination Style: Wire Leads
Package: Bulk
Voltage Rating - AC: 125 V
Standard Package: 1
Panel Cutout Dimensions: Rectangular - 28.57mm x 13.97mm
Circuit: SPST
Switch Function: On-Off
Actuator Type: Concave (Standard V) - Illuminated
Electrical Life: 100,000 Cycles
Illumination Voltage (Nominal): 125 VAC
Illumination Type, Color: Neon, Red
Mechanical Life: 100,000 Cycles
Color - Actuator/Cap: Red
Actuator Marking: No Marking
Mounting Type: Panel Mount, Snap-In
Temperature Range - Operating: 0°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
Current Rating (Amps): 10A (AC)
HTSUS: 8536.50.9065
Mfr: Carling Technologies
Other Names: LTA105TRW/125N,6GA5E78,432-LTA105-TR-W/125N,103-00008174

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Toggle Switches
Product Number 1003084-LTA105-TR-W/125N
Product Name Switches - Rocker Switches
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

8-Way Mini Trim Switch - T8 - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Process Sealed Subminiature Toggle - A13JB - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-Off-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Toggle switch - H-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
15 Amp 3 Way Self-Grounding Toggle Switch, Residential Grade - 1002S - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details