Carling Technologies, Inc. Switches - Rocker Switches V1D1G66C-GLC52-100

Description
Win Source Part Number: 1068924-V1D1G66C-GLC 52-100 Category: Switches>Rocker Switches Series: V-Series Contura Termination Style: Quick Connect - 0.250" (6.3mm) Package: Bulk Voltage Rating - DC: 12 V Standard Package: 34 Panel Cutout Dimensions: Rectangular - 36.83mm x 21.08mm Circuit: SPST Switch Function: On-Off Actuator Type: Convex (Reverse V) - Illuminated Electrical Life: 100,000 Cycles Mechanical Life: 150,000 Cycles Color - Actuator/Cap: Black Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): V2D1A60B-00000-000; V1D1G66B-00000-000; V1D1B60B-CMC00-000; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. Current Rating (Amps): 20A (DC) HTSUS: 8536.50.9065 Mfr: Carling Technologies Other Names: V1D1G66CGLC52100,432 -V1D1G66C-GLC52-100, RCV-00105765,VVGRC52 100
Request a Quote
Description
Win Source Part Number: 1068924-V1D1G66C-GLC 52-100 Category: Switches>Rocker Switches Series: V-Series Contura Termination Style: Quick Connect - 0.250" (6.3mm) Package: Bulk Voltage Rating - DC: 12 V Standard Package: 34 Panel Cutout Dimensions: Rectangular - 36.83mm x 21.08mm Circuit: SPST Switch Function: On-Off Actuator Type: Convex (Reverse V) - Illuminated Electrical Life: 100,000 Cycles Mechanical Life: 150,000 Cycles Color - Actuator/Cap: Black Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): V2D1A60B-00000-000; V1D1G66B-00000-000; V1D1B60B-CMC00-000; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. Current Rating (Amps): 20A (DC) HTSUS: 8536.50.9065 Mfr: Carling Technologies Other Names: V1D1G66CGLC52100,432 -V1D1G66C-GLC52-100, RCV-00105765,VVGRC52 100
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Switches - Rocker Switches - 1068924-V1D1G66C-GLC52-100 - Win Source Electronics
Laguna Hills, CA, United States
Switches - Rocker Switches
1068924-V1D1G66C-GLC52-100
Switches - Rocker Switches 1068924-V1D1G66C-GLC52-100
Win Source Part Number: 1068924-V1D1G66C-GLC 52-100 Category: Switches>Rocker Switches Series: V-Series Contura Termination Style: Quick Connect - 0.250" (6.3mm) Package: Bulk Voltage Rating - DC: 12 V Standard Package: 34 Panel Cutout Dimensions: Rectangular - 36.83mm x 21.08mm Circuit: SPST Switch Function: On-Off Actuator Type: Convex (Reverse V) - Illuminated Electrical Life: 100,000 Cycles Mechanical Life: 150,000 Cycles Color - Actuator/Cap: Black Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): V2D1A60B-00000-000; V1D1G66B-00000-000; V1D1B60B-CMC00-000; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. Current Rating (Amps): 20A (DC) HTSUS: 8536.50.9065 Mfr: Carling Technologies Other Names: V1D1G66CGLC52100,432 -V1D1G66C-GLC52-100, RCV-00105765,VVGRC52 100

Win Source Part Number: 1068924-V1D1G66C-GLC52-100
Category: Switches>Rocker Switches
Series: V-Series Contura
Termination Style: Quick Connect - 0.250" (6.3mm)
Package: Bulk
Voltage Rating - DC: 12 V
Standard Package: 34
Panel Cutout Dimensions: Rectangular - 36.83mm x 21.08mm
Circuit: SPST
Switch Function: On-Off
Actuator Type: Convex (Reverse V) - Illuminated
Electrical Life: 100,000 Cycles
Mechanical Life: 150,000 Cycles
Color - Actuator/Cap: Black
Mounting Type: Panel Mount, Snap-In
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): V2D1A60B-00000-000; V1D1G66B-00000-000; V1D1B60B-CMC00-000;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
Current Rating (Amps): 20A (DC)
HTSUS: 8536.50.9065
Mfr: Carling Technologies
Other Names: V1D1G66CGLC52100,432-V1D1G66C-GLC52-100,RCV-00105765,VVGRC52100

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Toggle Switches
Product Number 1068924-V1D1G66C-GLC52-100
Product Name Switches - Rocker Switches
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Kit, toggle switch, 3PDT - K8590239B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Pole & Throw Specifications 3PDT
View Details
Split Trim Typical Dimensions - SPT - OTTO Controls
Specs
Switch Type Toggle
Features Weather resistant or waterproof
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Toggle Switches - 2585-08-2-1-14-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Momentary
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers