Win Source Part Number: 1042494-V1D2GHHB-AAC
Category: Switches>Rocker Switches
Series: V-Series Contura
Termination Style: Quick Connect - 0.250" (6.3mm)
Package: Bulk
Voltage Rating - DC: 12 V
Standard Package: 34
Panel Cutout Dimensions: Rectangular - 36.83mm x 21.08mm
Circuit: SPST
Switch Function: On-Off
Actuator Type: Convex (Reverse V) - Illuminated
Electrical Life: 100,000 Cycles
Illumination Voltage (Nominal): 12 VDC
Illumination Type, Color: LED, Green/Green
Mechanical Life: 150,000 Cycles
Color - Actuator/Cap: Black
Mounting Type: Panel Mount, Snap-In
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): V5D1A60B-AEC00-000; V7D1A60B-AEC00-000; V2D1BT04-1RZ00-000;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
Current Rating (Amps): 20A (DC)
HTSUS: 8536.50.9065
Mfr: Carling Technologies
Other Names: RCV-00105190,VVG8CPZ
SWITCH ROCKER
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Toggle Switches | Rocker Switches |
| Product Number | 1042494-V1D2GHHB-AAC48-100 | V1D2GHHB-AAC48-100 |
| Product Name | Switches - Rocker Switches | Switches - Rocker Switches |
| Switch Type | Toggle | |
| Pole & Throw Specifications | SPST | Single Pole, Single Throw; SPST |
| Rocker Actuator | Convex (Reverse V) - Illuminated | |
| Maintained Contact Switch Function | ON/OFF | |
| Momentary Contact Switch Function | On-Off |