Carling Technologies, Inc. Switches - Rocker Switches TIGL50-4C-BL-A

Description
Win Source Part Number: 984133-TIGL50-4C-BL- A Category: Switches>Rocker Switches Series: * Termination Style: Solder Lug Package: Bulk Voltage Rating - AC: 125 V Voltage Rating - DC: 28 V Standard Package: 1 Panel Cutout Dimensions: Rectangular - 36.83mm x 21.08mm Circuit: DPDT Switch Function: On-On Electrical Life: 50,000 Cycles Mechanical Life: 100,000 Cycles Color - Actuator/Cap: Black Actuator Marking: No Marking Mounting Type: Panel Mount, Snap-In ECCN: EAR99 Fake Threat In the Open Market: 51 pct. Current Rating (Amps): 15A (AC/DC) HTSUS: 8536.50.9065 Mfr: Carling Technologies Other Names: TGG-51945642,TIGA5B7 SWHNBL,432-TIGL50-4C -BL-A,TIGL504CBLA
Request a Quote
Description
Win Source Part Number: 984133-TIGL50-4C-BL- A Category: Switches>Rocker Switches Series: * Termination Style: Solder Lug Package: Bulk Voltage Rating - AC: 125 V Voltage Rating - DC: 28 V Standard Package: 1 Panel Cutout Dimensions: Rectangular - 36.83mm x 21.08mm Circuit: DPDT Switch Function: On-On Electrical Life: 50,000 Cycles Mechanical Life: 100,000 Cycles Color - Actuator/Cap: Black Actuator Marking: No Marking Mounting Type: Panel Mount, Snap-In ECCN: EAR99 Fake Threat In the Open Market: 51 pct. Current Rating (Amps): 15A (AC/DC) HTSUS: 8536.50.9065 Mfr: Carling Technologies Other Names: TGG-51945642,TIGA5B7 SWHNBL,432-TIGL50-4C -BL-A,TIGL504CBLA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Switches - Rocker Switches - 984133-TIGL50-4C-BL-A - Win Source Electronics
Laguna Hills, CA, United States
Switches - Rocker Switches
984133-TIGL50-4C-BL-A
Switches - Rocker Switches 984133-TIGL50-4C-BL-A
Win Source Part Number: 984133-TIGL50-4C-BL- A Category: Switches>Rocker Switches Series: * Termination Style: Solder Lug Package: Bulk Voltage Rating - AC: 125 V Voltage Rating - DC: 28 V Standard Package: 1 Panel Cutout Dimensions: Rectangular - 36.83mm x 21.08mm Circuit: DPDT Switch Function: On-On Electrical Life: 50,000 Cycles Mechanical Life: 100,000 Cycles Color - Actuator/Cap: Black Actuator Marking: No Marking Mounting Type: Panel Mount, Snap-In ECCN: EAR99 Fake Threat In the Open Market: 51 pct. Current Rating (Amps): 15A (AC/DC) HTSUS: 8536.50.9065 Mfr: Carling Technologies Other Names: TGG-51945642,TIGA5B7 SWHNBL,432-TIGL50-4C -BL-A,TIGL504CBLA

Win Source Part Number: 984133-TIGL50-4C-BL-A
Category: Switches>Rocker Switches
Series: *
Termination Style: Solder Lug
Package: Bulk
Voltage Rating - AC: 125 V
Voltage Rating - DC: 28 V
Standard Package: 1
Panel Cutout Dimensions: Rectangular - 36.83mm x 21.08mm
Circuit: DPDT
Switch Function: On-On
Electrical Life: 50,000 Cycles
Mechanical Life: 100,000 Cycles
Color - Actuator/Cap: Black
Actuator Marking: No Marking
Mounting Type: Panel Mount, Snap-In
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
Current Rating (Amps): 15A (AC/DC)
HTSUS: 8536.50.9065
Mfr: Carling Technologies
Other Names: TGG-51945642,TIGA5B7SWHNBL,432-TIGL50-4C-BL-A,TIGL504CBLA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Toggle Switches
Product Number 984133-TIGL50-4C-BL-A
Product Name Switches - Rocker Switches
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 450-07-2-2-13D-ND - DigiKey
Specs
Switch Type Toggle
View Details
4-Way Mini Trim - T4 - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Switch, SPDT, toggle - K122341A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole, Double Throw
View Details
Toggle Switch - 213069187 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details