Carling Technologies, Inc. Switches - Rocker Switches RGSCC900-R-B-B-E

Description
Win Source Part Number: 1051434-RGSCC900-R-B -B-E Category: Switches>Rocker Switches Series: RGSC Termination Style: Solder Lug Package: Bulk Voltage Rating - AC: 125 V Standard Package: 1 Panel Cutout Dimensions: Rectangular - 28.58mm x 25.40mm Circuit: DPST Actuator Type: Concave (Curved) Electrical Life: 50,000 Cycles Mechanical Life: 100,000 Cycles Color - Actuator/Cap: Black Actuator Marking: O Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): RGSCC901-R-B-B-E; RGSCC901-R-B-B-0; GRS-4021B-0000; PRDDA1-16F-BB000; 1977068-2; LRGSCK611-R-S-B-0/12 5N; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. Current Rating (Amps): 20A (AC) HTSUS: 8536.50.9065 Mfr: Carling Technologies Other Names: CLB40311ANNBA,432-RG SCC900-R-B-B-E,RGSCC 900RBBE,RGS-46105054
Request a Quote
Description
Win Source Part Number: 1051434-RGSCC900-R-B -B-E Category: Switches>Rocker Switches Series: RGSC Termination Style: Solder Lug Package: Bulk Voltage Rating - AC: 125 V Standard Package: 1 Panel Cutout Dimensions: Rectangular - 28.58mm x 25.40mm Circuit: DPST Actuator Type: Concave (Curved) Electrical Life: 50,000 Cycles Mechanical Life: 100,000 Cycles Color - Actuator/Cap: Black Actuator Marking: O Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): RGSCC901-R-B-B-E; RGSCC901-R-B-B-0; GRS-4021B-0000; PRDDA1-16F-BB000; 1977068-2; LRGSCK611-R-S-B-0/12 5N; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. Current Rating (Amps): 20A (AC) HTSUS: 8536.50.9065 Mfr: Carling Technologies Other Names: CLB40311ANNBA,432-RG SCC900-R-B-B-E,RGSCC 900RBBE,RGS-46105054
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Switches - Rocker Switches - 1051434-RGSCC900-R-B-B-E - Win Source Electronics
Laguna Hills, CA, United States
Switches - Rocker Switches
1051434-RGSCC900-R-B-B-E
Switches - Rocker Switches 1051434-RGSCC900-R-B-B-E
Win Source Part Number: 1051434-RGSCC900-R-B -B-E Category: Switches>Rocker Switches Series: RGSC Termination Style: Solder Lug Package: Bulk Voltage Rating - AC: 125 V Standard Package: 1 Panel Cutout Dimensions: Rectangular - 28.58mm x 25.40mm Circuit: DPST Actuator Type: Concave (Curved) Electrical Life: 50,000 Cycles Mechanical Life: 100,000 Cycles Color - Actuator/Cap: Black Actuator Marking: O Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): RGSCC901-R-B-B-E; RGSCC901-R-B-B-0; GRS-4021B-0000; PRDDA1-16F-BB000; 1977068-2; LRGSCK611-R-S-B-0/12 5N; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. Current Rating (Amps): 20A (AC) HTSUS: 8536.50.9065 Mfr: Carling Technologies Other Names: CLB40311ANNBA,432-RG SCC900-R-B-B-E,RGSCC 900RBBE,RGS-46105054

Win Source Part Number: 1051434-RGSCC900-R-B-B-E
Category: Switches>Rocker Switches
Series: RGSC
Termination Style: Solder Lug
Package: Bulk
Voltage Rating - AC: 125 V
Standard Package: 1
Panel Cutout Dimensions: Rectangular - 28.58mm x 25.40mm
Circuit: DPST
Actuator Type: Concave (Curved)
Electrical Life: 50,000 Cycles
Mechanical Life: 100,000 Cycles
Color - Actuator/Cap: Black
Actuator Marking: O
Mounting Type: Panel Mount, Snap-In
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): RGSCC901-R-B-B-E; RGSCC901-R-B-B-0; GRS-4021B-0000; PRDDA1-16F-BB000; 1977068-2; LRGSCK611-R-S-B-0/125N;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
Current Rating (Amps): 20A (AC)
HTSUS: 8536.50.9065
Mfr: Carling Technologies
Other Names: CLB40311ANNBA,432-RGSCC900-R-B-B-E,RGSCC900RBBE,RGS-46105054

Buy Now
Switches - Rocker Switches RGSCC900-R-B-B-E
SWITCH ROCKER

SWITCH ROCKER

Supplier's Site
Rgscc900Rbbe Rohs Compliant Carling Technologies - 73H0921 - Newark, An Avnet Company
Chicago, IL, United States
Rgscc900Rbbe Rohs Compliant Carling Technologies
73H0921
Rgscc900Rbbe Rohs Compliant Carling Technologies 73H0921
RGSCC900RBBE ROHS COMPLIANT: YES

RGSCC900RBBE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Toggle Switches Rocker Switches Rocker Switches
Product Number 1051434-RGSCC900-R-B-B-E RGSCC900-R-B-B-E 73H0921
Product Name Switches - Rocker Switches Switches - Rocker Switches Rgscc900Rbbe Rohs Compliant Carling Technologies
Switch Type Toggle
Pole & Throw Specifications DPST Double Pole, Single Throw; DPST
Rocker Actuator Concave (Curved)
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off
Unlock Full Specs
to access all available technical data