Carling Technologies, Inc. Switches - Rocker Switches TIIL63-1S-BL-FW

Description
Win Source Part Number: 1064914-TIIL63-1S-BL -FW Category: Switches>Rocker Switches Series: * Termination Style: Quick Connect - 0.187" (4.7mm) Package: Bulk Voltage Rating - AC: 125 V Standard Package: 1 Panel Cutout Dimensions: Rectangular - 36.83mm x 21.08mm Circuit: 4PDT Switch Function: On-On Actuator Type: Concave (Standard V) Electrical Life: 50,000 Cycles Mechanical Life: 100,000 Cycles Color - Actuator/Cap: Black Actuator Marking: No Marking Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. Current Rating (Amps): 6A (AC) HTSUS: 8536.50.9065 Mfr: Carling Technologies Other Names: TII-56570124,TIIL631 SBLFW,432-TIIL63-1S- BL-FW,TIIL541SBLFN
Request a Quote
Description
Win Source Part Number: 1064914-TIIL63-1S-BL -FW Category: Switches>Rocker Switches Series: * Termination Style: Quick Connect - 0.187" (4.7mm) Package: Bulk Voltage Rating - AC: 125 V Standard Package: 1 Panel Cutout Dimensions: Rectangular - 36.83mm x 21.08mm Circuit: 4PDT Switch Function: On-On Actuator Type: Concave (Standard V) Electrical Life: 50,000 Cycles Mechanical Life: 100,000 Cycles Color - Actuator/Cap: Black Actuator Marking: No Marking Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. Current Rating (Amps): 6A (AC) HTSUS: 8536.50.9065 Mfr: Carling Technologies Other Names: TII-56570124,TIIL631 SBLFW,432-TIIL63-1S- BL-FW,TIIL541SBLFN
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Switches - Rocker Switches - 1064914-TIIL63-1S-BL-FW - Win Source Electronics
Laguna Hills, CA, United States
Switches - Rocker Switches
1064914-TIIL63-1S-BL-FW
Switches - Rocker Switches 1064914-TIIL63-1S-BL-FW
Win Source Part Number: 1064914-TIIL63-1S-BL -FW Category: Switches>Rocker Switches Series: * Termination Style: Quick Connect - 0.187" (4.7mm) Package: Bulk Voltage Rating - AC: 125 V Standard Package: 1 Panel Cutout Dimensions: Rectangular - 36.83mm x 21.08mm Circuit: 4PDT Switch Function: On-On Actuator Type: Concave (Standard V) Electrical Life: 50,000 Cycles Mechanical Life: 100,000 Cycles Color - Actuator/Cap: Black Actuator Marking: No Marking Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. Current Rating (Amps): 6A (AC) HTSUS: 8536.50.9065 Mfr: Carling Technologies Other Names: TII-56570124,TIIL631 SBLFW,432-TIIL63-1S- BL-FW,TIIL541SBLFN

Win Source Part Number: 1064914-TIIL63-1S-BL-FW
Category: Switches>Rocker Switches
Series: *
Termination Style: Quick Connect - 0.187" (4.7mm)
Package: Bulk
Voltage Rating - AC: 125 V
Standard Package: 1
Panel Cutout Dimensions: Rectangular - 36.83mm x 21.08mm
Circuit: 4PDT
Switch Function: On-On
Actuator Type: Concave (Standard V)
Electrical Life: 50,000 Cycles
Mechanical Life: 100,000 Cycles
Color - Actuator/Cap: Black
Actuator Marking: No Marking
Mounting Type: Panel Mount, Snap-In
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
Current Rating (Amps): 6A (AC)
HTSUS: 8536.50.9065
Mfr: Carling Technologies
Other Names: TII-56570124,TIIL631SBLFW,432-TIIL63-1S-BL-FW,TIIL541SBLFN

Buy Now
Switches - Rocker Switches TIIL63-1S-BL-FW
SWITCH ROCKER

SWITCH ROCKER

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Toggle Switches Rocker Switches
Product Number 1064914-TIIL63-1S-BL-FW TIIL63-1S-BL-FW
Product Name Switches - Rocker Switches Switches - Rocker Switches
Switch Type Toggle
Pole & Throw Specifications 4PDT 4PDT
Rocker Actuator Concave (Standard V)
Momentary Contact Switch Function On-On
Terminal Type Quick Connect - 0.187\" (4.7mm)
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 450-1475-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
2 suppliers
Toggle Switches - 186257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function Three Position (Center OFF)
View Details
NEMA 2 Pole Manual Starting Switch - 600-TOX5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle Switch - 45129691 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details