Win Source Part Number: 1043355-VADAAB0Z-000
Category: Switches>Rocker Switches
Series: V-Series Contura
Termination Style: Quick Connect - 0.250" (6.3mm)
Package: Bulk
Voltage Rating - DC: 12 V
Standard Package: 40
Panel Cutout Dimensions: Rectangular - 36.83mm x 21.08mm
Circuit: DPST
Switch Function: On-Off
Actuator Type: Actuator Arm, Cap Required - Illuminated
Electrical Life: 100,000 Cycles
Illumination Voltage (Nominal): 6 VDC
Illumination Type, Color: LED, Red
Mechanical Life: 150,000 Cycles
Actuator Marking: Varies by Cap
Mounting Type: Panel Mount, Snap-In
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
Current Rating (Amps): 20A (DC)
HTSUS: 8536.50.9065
Mfr: Carling Technologies
Other Names: RCV-00103914,VADAAB0
| Win Source Electronics | |
|---|---|
| Product Category | Toggle Switches |
| Product Number | 1043355-VADAAB0Z-00000-000 |
| Product Name | Switches - Rocker Switches |
| Switch Type | Toggle |