Carling Technologies, Inc. Switches - Rocker Switches VAB2B803-7RZZ1-100

Description
Win Source Part Number: 1047940-VAB2B803-7RZ Z1-100 Category: Switches>Rocker Switches Series: V-Series Contura Termination Style: Quick Connect - 0.250" (6.3mm) Package: Bulk Voltage Rating - DC: 24 V Standard Package: 34 Panel Cutout Dimensions: Rectangular - 36.83mm x 21.08mm Circuit: DPST Switch Function: On-Off Actuator Type: Convex (Reverse V) - Illuminated Electrical Life: 100,000 Cycles Illumination Voltage (Nominal): 24 VAC/DC Illumination Type, Color: Incandescent, Red Mechanical Life: 150,000 Cycles Color - Actuator/Cap: Gray Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): VAD1B60B-00000-000; VAD1A60B-00000-000; VA5AB10C-AKB00-000; 1634201-4; 1634200-9; CN202J3GS215Q7; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. Current Rating (Amps): 15A (DC) HTSUS: 8536.50.9065 Mfr: Carling Technologies Other Names: V1D1BT0BARC63200,432 -VAB2B803-7RZZ1-100, RCV-00101905,VAB2B80 37RZZ1100
Request a Quote
Description
Win Source Part Number: 1047940-VAB2B803-7RZ Z1-100 Category: Switches>Rocker Switches Series: V-Series Contura Termination Style: Quick Connect - 0.250" (6.3mm) Package: Bulk Voltage Rating - DC: 24 V Standard Package: 34 Panel Cutout Dimensions: Rectangular - 36.83mm x 21.08mm Circuit: DPST Switch Function: On-Off Actuator Type: Convex (Reverse V) - Illuminated Electrical Life: 100,000 Cycles Illumination Voltage (Nominal): 24 VAC/DC Illumination Type, Color: Incandescent, Red Mechanical Life: 150,000 Cycles Color - Actuator/Cap: Gray Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): VAD1B60B-00000-000; VAD1A60B-00000-000; VA5AB10C-AKB00-000; 1634201-4; 1634200-9; CN202J3GS215Q7; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. Current Rating (Amps): 15A (DC) HTSUS: 8536.50.9065 Mfr: Carling Technologies Other Names: V1D1BT0BARC63200,432 -VAB2B803-7RZZ1-100, RCV-00101905,VAB2B80 37RZZ1100
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Switches - Rocker Switches - 1047940-VAB2B803-7RZZ1-100 - Win Source Electronics
Laguna Hills, CA, United States
Switches - Rocker Switches
1047940-VAB2B803-7RZZ1-100
Switches - Rocker Switches 1047940-VAB2B803-7RZZ1-100
Win Source Part Number: 1047940-VAB2B803-7RZ Z1-100 Category: Switches>Rocker Switches Series: V-Series Contura Termination Style: Quick Connect - 0.250" (6.3mm) Package: Bulk Voltage Rating - DC: 24 V Standard Package: 34 Panel Cutout Dimensions: Rectangular - 36.83mm x 21.08mm Circuit: DPST Switch Function: On-Off Actuator Type: Convex (Reverse V) - Illuminated Electrical Life: 100,000 Cycles Illumination Voltage (Nominal): 24 VAC/DC Illumination Type, Color: Incandescent, Red Mechanical Life: 150,000 Cycles Color - Actuator/Cap: Gray Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): VAD1B60B-00000-000; VAD1A60B-00000-000; VA5AB10C-AKB00-000; 1634201-4; 1634200-9; CN202J3GS215Q7; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. Current Rating (Amps): 15A (DC) HTSUS: 8536.50.9065 Mfr: Carling Technologies Other Names: V1D1BT0BARC63200,432 -VAB2B803-7RZZ1-100, RCV-00101905,VAB2B80 37RZZ1100

Win Source Part Number: 1047940-VAB2B803-7RZZ1-100
Category: Switches>Rocker Switches
Series: V-Series Contura
Termination Style: Quick Connect - 0.250" (6.3mm)
Package: Bulk
Voltage Rating - DC: 24 V
Standard Package: 34
Panel Cutout Dimensions: Rectangular - 36.83mm x 21.08mm
Circuit: DPST
Switch Function: On-Off
Actuator Type: Convex (Reverse V) - Illuminated
Electrical Life: 100,000 Cycles
Illumination Voltage (Nominal): 24 VAC/DC
Illumination Type, Color: Incandescent, Red
Mechanical Life: 150,000 Cycles
Color - Actuator/Cap: Gray
Mounting Type: Panel Mount, Snap-In
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): VAD1B60B-00000-000; VAD1A60B-00000-000; VA5AB10C-AKB00-000; 1634201-4; 1634200-9; CN202J3GS215Q7;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
Current Rating (Amps): 15A (DC)
HTSUS: 8536.50.9065
Mfr: Carling Technologies
Other Names: V1D1BT0BARC63200,432-VAB2B803-7RZZ1-100,RCV-00101905,VAB2B8037RZZ1100

Buy Now
Switches - Rocker Switches VAB2B803-7RZZ1-100
SWITCH ROCKER

SWITCH ROCKER

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Toggle Switches Rocker Switches
Product Number 1047940-VAB2B803-7RZZ1-100 VAB2B803-7RZZ1-100
Product Name Switches - Rocker Switches Switches - Rocker Switches
Switch Type Toggle
Pole & Throw Specifications DPST Double Pole, Single Throw; DPST
Rocker Actuator Convex (Reverse V) - Illuminated
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off
Unlock Full Specs
to access all available technical data

Similar Products

Light Switches - 1962301 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
View Details
Manual Starting Switch, Toggle Type - 600-TEX10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
2 suppliers
Process Sealed Subminiature Toggle - A12HW - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Switch, toggle, boot, open top - K288696A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details