TOGGLE SWITCH, DPST, 16A, 24VDC, PANEL; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:ST Series; Contact Current Max:16A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:- RoHS Compliant: Yes
Toggle Switches 16A 12/24V ON-OFF 2P QC No Panel Seal
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 15AC9416 | STA2E1-53 | STA2E1-53 |
| Product Name | Toggle Switch, Dpst, 16A, 24Vdc, Panel; Switch Operation Carling Technologies | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Maintained Contact Switch Function | ON/OFF | ON/OFF | |
| Pole & Throw Specifications | Double Pole, Single Throw; DPST | Double Pole, Single Throw; DPST | |
| Standards / Compliances | RoHS | RoHS | |
| Current Rating | 16 amps | 16 amps | 16 amps |