SWITCH TOGGLE
LT2541711012 ROHS COMPLIANT: YES
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Toggle Switches | Toggle Switches |
| Product Number | LT-2541-711-012 | 39M4223 |
| Product Name | Switches - Toggle Switches | Lt2541711012 Rohs Compliant Carling Technologies |
| Switch Type | Toggle | Toggle |
| Toggle Actuator | Standard Round | |
| Momentary Contact Switch Function | On-On | |
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | |
| Terminal Type | Quick Connect - 0.250\" (6.3mm) |