Carling Technologies, Inc. Switches - Rocker Switches VDB2UJJB-A2C00-000

Description
Win Source Part Number: 1042080-VDB2UJJB-A2C 00-000 Category: Switches>Rocker Switches Series: V-Series Contura Termination Style: Quick Connect - 0.250" (6.3mm) Package: Bulk Voltage Rating - DC: 24 V Standard Package: 34 Panel Cutout Dimensions: Rectangular - 36.83mm x 21.08mm Circuit: DPDT Switch Function: On-On Actuator Type: Convex (Reverse V) - Illuminated Electrical Life: 100,000 Cycles Illumination Voltage (Nominal): 24 VDC Illumination Type, Color: LED, Green/Green Mechanical Life: 150,000 Cycles Color - Actuator/Cap: Black Actuator Marking: No Marking Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): VJD2UHNB-00000-000; VLD1A60B-AEC00-000; VED1A60B-AEC00-000; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. Current Rating (Amps): 15A (DC) HTSUS: 8536.50.9065 Mfr: Carling Technologies Other Names: VDB2UJJBA2C00000,RCV -00013640,V6C1D77CGY C00000,432-VDB2UJJB- A2C00-000
Request a Quote
Description
Win Source Part Number: 1042080-VDB2UJJB-A2C 00-000 Category: Switches>Rocker Switches Series: V-Series Contura Termination Style: Quick Connect - 0.250" (6.3mm) Package: Bulk Voltage Rating - DC: 24 V Standard Package: 34 Panel Cutout Dimensions: Rectangular - 36.83mm x 21.08mm Circuit: DPDT Switch Function: On-On Actuator Type: Convex (Reverse V) - Illuminated Electrical Life: 100,000 Cycles Illumination Voltage (Nominal): 24 VDC Illumination Type, Color: LED, Green/Green Mechanical Life: 150,000 Cycles Color - Actuator/Cap: Black Actuator Marking: No Marking Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): VJD2UHNB-00000-000; VLD1A60B-AEC00-000; VED1A60B-AEC00-000; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. Current Rating (Amps): 15A (DC) HTSUS: 8536.50.9065 Mfr: Carling Technologies Other Names: VDB2UJJBA2C00000,RCV -00013640,V6C1D77CGY C00000,432-VDB2UJJB- A2C00-000
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Switches - Rocker Switches - 1042080-VDB2UJJB-A2C00-000 - Win Source Electronics
Laguna Hills, CA, United States
Switches - Rocker Switches
1042080-VDB2UJJB-A2C00-000
Switches - Rocker Switches 1042080-VDB2UJJB-A2C00-000
Win Source Part Number: 1042080-VDB2UJJB-A2C 00-000 Category: Switches>Rocker Switches Series: V-Series Contura Termination Style: Quick Connect - 0.250" (6.3mm) Package: Bulk Voltage Rating - DC: 24 V Standard Package: 34 Panel Cutout Dimensions: Rectangular - 36.83mm x 21.08mm Circuit: DPDT Switch Function: On-On Actuator Type: Convex (Reverse V) - Illuminated Electrical Life: 100,000 Cycles Illumination Voltage (Nominal): 24 VDC Illumination Type, Color: LED, Green/Green Mechanical Life: 150,000 Cycles Color - Actuator/Cap: Black Actuator Marking: No Marking Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): VJD2UHNB-00000-000; VLD1A60B-AEC00-000; VED1A60B-AEC00-000; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. Current Rating (Amps): 15A (DC) HTSUS: 8536.50.9065 Mfr: Carling Technologies Other Names: VDB2UJJBA2C00000,RCV -00013640,V6C1D77CGY C00000,432-VDB2UJJB- A2C00-000

Win Source Part Number: 1042080-VDB2UJJB-A2C00-000
Category: Switches>Rocker Switches
Series: V-Series Contura
Termination Style: Quick Connect - 0.250" (6.3mm)
Package: Bulk
Voltage Rating - DC: 24 V
Standard Package: 34
Panel Cutout Dimensions: Rectangular - 36.83mm x 21.08mm
Circuit: DPDT
Switch Function: On-On
Actuator Type: Convex (Reverse V) - Illuminated
Electrical Life: 100,000 Cycles
Illumination Voltage (Nominal): 24 VDC
Illumination Type, Color: LED, Green/Green
Mechanical Life: 150,000 Cycles
Color - Actuator/Cap: Black
Actuator Marking: No Marking
Mounting Type: Panel Mount, Snap-In
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): VJD2UHNB-00000-000; VLD1A60B-AEC00-000; VED1A60B-AEC00-000;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
Current Rating (Amps): 15A (DC)
HTSUS: 8536.50.9065
Mfr: Carling Technologies
Other Names: VDB2UJJBA2C00000,RCV-00013640,V6C1D77CGYC00000,432-VDB2UJJB-A2C00-000

Buy Now
Switches - Rocker Switches VDB2UJJB-A2C00-000
SWITCH ROCKER

SWITCH ROCKER

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Toggle Switches Rocker Switches
Product Number 1042080-VDB2UJJB-A2C00-000 VDB2UJJB-A2C00-000
Product Name Switches - Rocker Switches Switches - Rocker Switches
Switch Type Toggle
Pole & Throw Specifications DPDT Double Pole, Double Throw; DPDT
Rocker Actuator Convex (Reverse V) - Illuminated
Momentary Contact Switch Function On-On
Terminal Type Quick Connect - 0.250\" (6.3mm)
Unlock Full Specs
to access all available technical data

Similar Products

TE MIL-Qualified and Commercial, Non-Teasible Toggle Switches - TE - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 160 F (-55 to 71 C)
View Details
Specs
Switch Type Toggle
Toggle Actuator Standard Round
Momentary Contact Switch Function On-On
View Details
Combination 3-Way Toggle Switch & Pilot Light - 71330 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Features Illuminated
View Details
NEMA 2 Pole Manual Starting Switch - 600-TQX5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details