Carling Technologies, Inc. Toggle Switch, Spdt, 16A, 24Vdc, Panel; Switch Operation Carling Technologies STJ1E4-53

Description
TOGGLE SWITCH, SPDT, 16A, 24VDC, PANEL; Switch Operation:On-Off-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:ST Series; Contact Current Max:16A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:- RoHS Compliant: Yes
Datasheet
Description
TOGGLE SWITCH, SPDT, 16A, 24VDC, PANEL; Switch Operation:On-Off-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:ST Series; Contact Current Max:16A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switch, Spdt, 16A, 24Vdc, Panel; Switch Operation Carling Technologies - 15AC9419 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Spdt, 16A, 24Vdc, Panel; Switch Operation Carling Technologies
15AC9419
Toggle Switch, Spdt, 16A, 24Vdc, Panel; Switch Operation Carling Technologies 15AC9419
TOGGLE SWITCH, SPDT, 16A, 24VDC, PANEL; Switch Operation:On-Off-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:ST Series; Contact Current Max:16A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:- RoHS Compliant: Yes

TOGGLE SWITCH, SPDT, 16A, 24VDC, PANEL; Switch Operation:On-Off-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:ST Series; Contact Current Max:16A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Toggle Switches
STJ1E4-53
Toggle Switches STJ1E4-53
Toggle Switches 16A 12/24V ON-OFF-ON 1P Scrw Cage Clmps

Toggle Switches 16A 12/24V ON-OFF-ON 1P Scrw Cage Clmps

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
STJ1E4-53
Switches - Toggle Switches STJ1E4-53
SWITCH TOGGLE

SWITCH TOGGLE

Supplier's Site

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 15AC9419 STJ1E4-53 STJ1E4-53
Product Name Toggle Switch, Spdt, 16A, 24Vdc, Panel; Switch Operation Carling Technologies Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle
Maintained Contact Switch Function Three Position (Center OFF) ON/OFF
Pole & Throw Specifications Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Standards / Compliances RoHS RoHS
Current Rating 16 amps 16 amps 16 amps
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switch - 6217375 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details
Toggle Switches - 2-1825142-1 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
2 suppliers
Hardware - AT4003B - Powell Electronics, Inc.
Specs
Switch Type Toggle
View Details
Toggle Switch - 50970428 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details