Win Source Part Number: 1157437-VLBAAJ0B-A9C
Category: Switches>Rocker Switches
Series: V-Series Contura
Termination Style: Quick Connect - 0.250" (6.3mm)
Package: Bulk
Voltage Rating - DC: 24 V
Standard Package: 34
Panel Cutout Dimensions: Rectangular - 36.83mm x 21.08mm
Circuit: DPDT
Switch Function: Mom-Off-Mom
Actuator Type: Convex (Reverse V) - Illuminated
Electrical Life: 100,000 Cycles
Illumination Voltage (Nominal): 24 VDC
Illumination Type, Color: LED, Green
Mechanical Life: 150,000 Cycles
Color - Actuator/Cap: Black
Actuator Marking: No Marking
Mounting Type: Panel Mount, Snap-In
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
Current Rating (Amps): 15A (DC)
HTSUS: 8536.50.9065
Mfr: Carling Technologies
Other Names: RCV-37106715,VLBAAJ0
| Win Source Electronics | |
|---|---|
| Product Category | Toggle Switches |
| Product Number | 1157437-VLBAAJ0B-A9C00-000 |
| Product Name | Switches - Rocker Switches |
| Switch Type | Toggle |