Win Source Part Number: 1068507-TIGL72B-6S-B
Category: Switches>Rocker Switches
Series: *
Termination Style: Quick Connect - 0.250" (6.3mm)
Package: Bulk
Voltage Rating - AC: 125 V
Standard Package: 1
Panel Cutout Dimensions: Rectangular - 36.83mm x 21.08mm
Circuit: DPDT
Switch Function: On-Mom
Actuator Type: Concave (Curved)
Electrical Life: 50,000 Cycles
Mechanical Life: 100,000 Cycles
Color - Actuator/Cap: Black
Actuator Marking: No Marking
Mounting Type: Panel Mount, Snap-In
Alternative Parts (Cross-Reference): DM61J12S205PQ; DM61J12S205Q; D608J12S205QA; 1-1634200-8; WB246D1100; 1571113-6;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
Current Rating (Amps): 20A (AC)
HTSUS: 8536.50.9065
Mfr: Carling Technologies
Other Names: TIGL72B6SBLWBL,TGG-5
| Win Source Electronics | |
|---|---|
| Product Category | Toggle Switches |
| Product Number | 1068507-TIGL72B-6S-BL-WBL |
| Product Name | Switches - Rocker Switches |
| Switch Type | Toggle |