Carling Technologies, Inc. Rocker Switches - V1D2C061-1ZV43-100 V1D2C061-1ZV43-100

Description
Manufacturer: Carling Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1168921-V1D2C061-1ZV 43-100 Termination: Quick Connect Contact Material: Cadmium, Silver, Tin Mechanical Life: 150 kcycles Illumination Type: Lamp Categories: Rocker Switches Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Mount: Panel RoHS: Compliant Min Operating Temperature: -40 °C Max Voltage Rating (DC): 12 V Throw Configuration: SPST Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: Carling Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1168921-V1D2C061-1ZV 43-100 Termination: Quick Connect Contact Material: Cadmium, Silver, Tin Mechanical Life: 150 kcycles Illumination Type: Lamp Categories: Rocker Switches Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Mount: Panel RoHS: Compliant Min Operating Temperature: -40 °C Max Voltage Rating (DC): 12 V Throw Configuration: SPST Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - V1D2C061-1ZV43-100 - 1168921-V1D2C061-1ZV43-100 - Win Source Electronics
Laguna Hills, CA, United States
Rocker Switches - V1D2C061-1ZV43-100
1168921-V1D2C061-1ZV43-100
Rocker Switches - V1D2C061-1ZV43-100 1168921-V1D2C061-1ZV43-100
Manufacturer: Carling Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1168921-V1D2C061-1ZV 43-100 Termination: Quick Connect Contact Material: Cadmium, Silver, Tin Mechanical Life: 150 kcycles Illumination Type: Lamp Categories: Rocker Switches Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Mount: Panel RoHS: Compliant Min Operating Temperature: -40 °C Max Voltage Rating (DC): 12 V Throw Configuration: SPST Max Operating Temperature: 85 °C

Manufacturer: Carling Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1168921-V1D2C061-1ZV43-100
Termination: Quick Connect
Contact Material: Cadmium, Silver, Tin
Mechanical Life: 150 kcycles
Illumination Type: Lamp
Categories: Rocker Switches
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Mount: Panel
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Voltage Rating (DC): 12 V
Throw Configuration: SPST
Max Operating Temperature: 85 °C

Buy Now
Switches - Rocker Switches V1D2C061-1ZV43-100
SWITCH ROCKER

SWITCH ROCKER

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Toggle Switches Rocker Switches
Product Number 1168921-V1D2C061-1ZV43-100 V1D2C061-1ZV43-100
Product Name Rocker Switches - V1D2C061-1ZV43-100 Switches - Rocker Switches
Switch Type Toggle
Rocker Actuator Concave (Standard V) - Illuminated
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off
Pole & Throw Specifications Single Pole, Single Throw; SPST
Unlock Full Specs
to access all available technical data

Similar Products

20 Amp 3 Way Self-Grounding Toggle Switch, Commercial Grade - 1012S - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Process Sealed Subminiature Toggle - A24KV-AA - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On-On
Pole & Throw Specifications SP3T
View Details
5 suppliers
Toggle switch - H-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
NEMA 1 Pole Manual Starting Switch - 600-TQX4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details