Carling Technologies, Inc. Switches - Rocker Switches LTA103-TR-B/12V

Description
Win Source Part Number: 1002842-LTA103-TR-B/ 12V Category: Switches>Rocker Switches Series: LTA Termination Style: Quick Connect - 0.187" (4.7mm) Package: Bulk Voltage Rating - AC: 125 V Standard Package: 1 Panel Cutout Dimensions: Rectangular - 28.57mm x 13.97mm Circuit: SPST Switch Function: On-Off Actuator Type: Concave (Standard V) - Illuminated Electrical Life: 100,000 Cycles Illumination Type, Color: Incandescent, Red Mechanical Life: 100,000 Cycles Color - Actuator/Cap: Red Actuator Marking: No Marking Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. Current Rating (Amps): 10A (AC) HTSUS: 8536.50.9065 Mfr: Carling Technologies Other Names: 103-00011071,432-LTA 103-TR-B/12V,6GA5R78 ,LTA103TRB/12V
Request a Quote
Description
Win Source Part Number: 1002842-LTA103-TR-B/ 12V Category: Switches>Rocker Switches Series: LTA Termination Style: Quick Connect - 0.187" (4.7mm) Package: Bulk Voltage Rating - AC: 125 V Standard Package: 1 Panel Cutout Dimensions: Rectangular - 28.57mm x 13.97mm Circuit: SPST Switch Function: On-Off Actuator Type: Concave (Standard V) - Illuminated Electrical Life: 100,000 Cycles Illumination Type, Color: Incandescent, Red Mechanical Life: 100,000 Cycles Color - Actuator/Cap: Red Actuator Marking: No Marking Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. Current Rating (Amps): 10A (AC) HTSUS: 8536.50.9065 Mfr: Carling Technologies Other Names: 103-00011071,432-LTA 103-TR-B/12V,6GA5R78 ,LTA103TRB/12V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Switches - Rocker Switches - 1002842-LTA103-TR-B/12V - Win Source Electronics
Laguna Hills, CA, United States
Switches - Rocker Switches
1002842-LTA103-TR-B/12V
Switches - Rocker Switches 1002842-LTA103-TR-B/12V
Win Source Part Number: 1002842-LTA103-TR-B/ 12V Category: Switches>Rocker Switches Series: LTA Termination Style: Quick Connect - 0.187" (4.7mm) Package: Bulk Voltage Rating - AC: 125 V Standard Package: 1 Panel Cutout Dimensions: Rectangular - 28.57mm x 13.97mm Circuit: SPST Switch Function: On-Off Actuator Type: Concave (Standard V) - Illuminated Electrical Life: 100,000 Cycles Illumination Type, Color: Incandescent, Red Mechanical Life: 100,000 Cycles Color - Actuator/Cap: Red Actuator Marking: No Marking Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. Current Rating (Amps): 10A (AC) HTSUS: 8536.50.9065 Mfr: Carling Technologies Other Names: 103-00011071,432-LTA 103-TR-B/12V,6GA5R78 ,LTA103TRB/12V

Win Source Part Number: 1002842-LTA103-TR-B/12V
Category: Switches>Rocker Switches
Series: LTA
Termination Style: Quick Connect - 0.187" (4.7mm)
Package: Bulk
Voltage Rating - AC: 125 V
Standard Package: 1
Panel Cutout Dimensions: Rectangular - 28.57mm x 13.97mm
Circuit: SPST
Switch Function: On-Off
Actuator Type: Concave (Standard V) - Illuminated
Electrical Life: 100,000 Cycles
Illumination Type, Color: Incandescent, Red
Mechanical Life: 100,000 Cycles
Color - Actuator/Cap: Red
Actuator Marking: No Marking
Mounting Type: Panel Mount, Snap-In
Temperature Range - Operating: 0°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
Current Rating (Amps): 10A (AC)
HTSUS: 8536.50.9065
Mfr: Carling Technologies
Other Names: 103-00011071,432-LTA103-TR-B/12V,6GA5R78,LTA103TRB/12V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Toggle Switches
Product Number 1002842-LTA103-TR-B/12V
Product Name Switches - Rocker Switches
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Light Switches - 2754736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Current Rating 13 amps
View Details
Combination Single Pole Toggle Switch & 20A Tamper Resistant Duplex Outlet - 71212 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Subminiature Fully Illuminated Toggle - B12JJVD - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Toggle Switch - 45129691 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details