Carling Technologies, Inc. Switches - Rocker Switches VADBBT0B-G1CM7-200

Description
Win Source Part Number: 1052557-VADBBT0B-G1C M7-200 Category: Switches>Rocker Switches Series: V-Series Contura Termination Style: Quick Connect - 0.250" (6.3mm) Package: Bulk Voltage Rating - DC: 12 V Standard Package: 34 Panel Cutout Dimensions: Rectangular - 36.83mm x 21.08mm Circuit: DPST Switch Function: On-Off Actuator Type: Convex (Reverse V) - Illuminated Electrical Life: 100,000 Cycles Illumination Voltage (Nominal): 12 VDC Illumination Type, Color: LED, Red Mechanical Life: 150,000 Cycles Color - Actuator/Cap: Black Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. Current Rating (Amps): 20A (DC) HTSUS: 8536.50.9065 Mfr: Carling Technologies Other Names: RCV-00108327,432-VAD BBT0B-G1CM7-200,VADB BT0BG1CM7200,V1D1CW6 BAVH000
Request a Quote
Description
Win Source Part Number: 1052557-VADBBT0B-G1C M7-200 Category: Switches>Rocker Switches Series: V-Series Contura Termination Style: Quick Connect - 0.250" (6.3mm) Package: Bulk Voltage Rating - DC: 12 V Standard Package: 34 Panel Cutout Dimensions: Rectangular - 36.83mm x 21.08mm Circuit: DPST Switch Function: On-Off Actuator Type: Convex (Reverse V) - Illuminated Electrical Life: 100,000 Cycles Illumination Voltage (Nominal): 12 VDC Illumination Type, Color: LED, Red Mechanical Life: 150,000 Cycles Color - Actuator/Cap: Black Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. Current Rating (Amps): 20A (DC) HTSUS: 8536.50.9065 Mfr: Carling Technologies Other Names: RCV-00108327,432-VAD BBT0B-G1CM7-200,VADB BT0BG1CM7200,V1D1CW6 BAVH000
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Switches - Rocker Switches - 1052557-VADBBT0B-G1CM7-200 - Win Source Electronics
Laguna Hills, CA, United States
Switches - Rocker Switches
1052557-VADBBT0B-G1CM7-200
Switches - Rocker Switches 1052557-VADBBT0B-G1CM7-200
Win Source Part Number: 1052557-VADBBT0B-G1C M7-200 Category: Switches>Rocker Switches Series: V-Series Contura Termination Style: Quick Connect - 0.250" (6.3mm) Package: Bulk Voltage Rating - DC: 12 V Standard Package: 34 Panel Cutout Dimensions: Rectangular - 36.83mm x 21.08mm Circuit: DPST Switch Function: On-Off Actuator Type: Convex (Reverse V) - Illuminated Electrical Life: 100,000 Cycles Illumination Voltage (Nominal): 12 VDC Illumination Type, Color: LED, Red Mechanical Life: 150,000 Cycles Color - Actuator/Cap: Black Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. Current Rating (Amps): 20A (DC) HTSUS: 8536.50.9065 Mfr: Carling Technologies Other Names: RCV-00108327,432-VAD BBT0B-G1CM7-200,VADB BT0BG1CM7200,V1D1CW6 BAVH000

Win Source Part Number: 1052557-VADBBT0B-G1CM7-200
Category: Switches>Rocker Switches
Series: V-Series Contura
Termination Style: Quick Connect - 0.250" (6.3mm)
Package: Bulk
Voltage Rating - DC: 12 V
Standard Package: 34
Panel Cutout Dimensions: Rectangular - 36.83mm x 21.08mm
Circuit: DPST
Switch Function: On-Off
Actuator Type: Convex (Reverse V) - Illuminated
Electrical Life: 100,000 Cycles
Illumination Voltage (Nominal): 12 VDC
Illumination Type, Color: LED, Red
Mechanical Life: 150,000 Cycles
Color - Actuator/Cap: Black
Mounting Type: Panel Mount, Snap-In
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
Current Rating (Amps): 20A (DC)
HTSUS: 8536.50.9065
Mfr: Carling Technologies
Other Names: RCV-00108327,432-VADBBT0B-G1CM7-200,VADBBT0BG1CM7200,V1D1CW6BAVH000

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Toggle Switches
Product Number 1052557-VADBBT0B-G1CM7-200
Product Name Switches - Rocker Switches
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 1-1825142-5 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
4 suppliers
Large Trim Switches - T4/T5 - OTTO Controls
Specs
Switch Type Toggle
View Details
Toggle Switch - 6217375 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details
Toggle Switch - 213069187 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details