Carling Technologies, Inc. Switches - Rocker Switches VJD2UHHB-AAC55-200

Description
Win Source Part Number: 981527-VJD2UHHB-AAC5 5-200 Category: Switches>Rocker Switches Series: V-Series Contura Termination Style: Quick Connect - 0.250" (6.3mm) Package: Bulk Voltage Rating - DC: 12 V Standard Package: 34 Panel Cutout Dimensions: Rectangular - 36.83mm x 21.08mm Circuit: DPDT Switch Function: On-Off-On Actuator Type: Convex (Reverse V) - Illuminated Electrical Life: 100,000 Cycles Illumination Voltage (Nominal): 12 VDC Illumination Type, Color: LED, Green/Green Mechanical Life: 150,000 Cycles Color - Actuator/Cap: Black Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. Current Rating (Amps): 20A (DC) HTSUS: 8536.50.9065 Mfr: Carling Technologies Other Names: V2B2KJJBAAC00000,RCV -00007674,VJD2UHHBAA C55200,432-VJD2UHHB- AAC55-200
Request a Quote
Description
Win Source Part Number: 981527-VJD2UHHB-AAC5 5-200 Category: Switches>Rocker Switches Series: V-Series Contura Termination Style: Quick Connect - 0.250" (6.3mm) Package: Bulk Voltage Rating - DC: 12 V Standard Package: 34 Panel Cutout Dimensions: Rectangular - 36.83mm x 21.08mm Circuit: DPDT Switch Function: On-Off-On Actuator Type: Convex (Reverse V) - Illuminated Electrical Life: 100,000 Cycles Illumination Voltage (Nominal): 12 VDC Illumination Type, Color: LED, Green/Green Mechanical Life: 150,000 Cycles Color - Actuator/Cap: Black Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. Current Rating (Amps): 20A (DC) HTSUS: 8536.50.9065 Mfr: Carling Technologies Other Names: V2B2KJJBAAC00000,RCV -00007674,VJD2UHHBAA C55200,432-VJD2UHHB- AAC55-200
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Switches - Rocker Switches - 981527-VJD2UHHB-AAC55-200 - Win Source Electronics
Laguna Hills, CA, United States
Switches - Rocker Switches
981527-VJD2UHHB-AAC55-200
Switches - Rocker Switches 981527-VJD2UHHB-AAC55-200
Win Source Part Number: 981527-VJD2UHHB-AAC5 5-200 Category: Switches>Rocker Switches Series: V-Series Contura Termination Style: Quick Connect - 0.250" (6.3mm) Package: Bulk Voltage Rating - DC: 12 V Standard Package: 34 Panel Cutout Dimensions: Rectangular - 36.83mm x 21.08mm Circuit: DPDT Switch Function: On-Off-On Actuator Type: Convex (Reverse V) - Illuminated Electrical Life: 100,000 Cycles Illumination Voltage (Nominal): 12 VDC Illumination Type, Color: LED, Green/Green Mechanical Life: 150,000 Cycles Color - Actuator/Cap: Black Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. Current Rating (Amps): 20A (DC) HTSUS: 8536.50.9065 Mfr: Carling Technologies Other Names: V2B2KJJBAAC00000,RCV -00007674,VJD2UHHBAA C55200,432-VJD2UHHB- AAC55-200

Win Source Part Number: 981527-VJD2UHHB-AAC55-200
Category: Switches>Rocker Switches
Series: V-Series Contura
Termination Style: Quick Connect - 0.250" (6.3mm)
Package: Bulk
Voltage Rating - DC: 12 V
Standard Package: 34
Panel Cutout Dimensions: Rectangular - 36.83mm x 21.08mm
Circuit: DPDT
Switch Function: On-Off-On
Actuator Type: Convex (Reverse V) - Illuminated
Electrical Life: 100,000 Cycles
Illumination Voltage (Nominal): 12 VDC
Illumination Type, Color: LED, Green/Green
Mechanical Life: 150,000 Cycles
Color - Actuator/Cap: Black
Mounting Type: Panel Mount, Snap-In
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
Current Rating (Amps): 20A (DC)
HTSUS: 8536.50.9065
Mfr: Carling Technologies
Other Names: V2B2KJJBAAC00000,RCV-00007674,VJD2UHHBAAC55200,432-VJD2UHHB-AAC55-200

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Toggle Switches
Product Number 981527-VJD2UHHB-AAC55-200
Product Name Switches - Rocker Switches
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 450-07-1-2-12-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Momentary
View Details
8-Way Mini Trim Switch - T8 - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Switch, toggle - K122A298A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers