Carling Technologies, Inc. Switches - Rocker Switches V2D1000B-AZCAM-100

Description
Win Source Part Number: 1232079-V2D1000B-AZC AM-100 Category: Switches>Rocker Switches Series: V-Series Contura Termination Style: Quick Connect - 0.250" (6.3mm) Package: Bulk Voltage Rating - DC: 12 V Standard Package: 34 Panel Cutout Dimensions: Rectangular - 36.83mm x 21.08mm Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Convex (Reverse V) Electrical Life: 100,000 Cycles Mechanical Life: 150,000 Cycles Color - Actuator/Cap: Black Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. Current Rating (Amps): 20A (DC) HTSUS: 8536.50.9065 Mfr: Carling Technologies Other Names: V2D1000BAZCAM100,RCV -00002616,V1D1766119 JDE100,432-V2D1000B- AZCAM-100
Request a Quote
Description
Win Source Part Number: 1232079-V2D1000B-AZC AM-100 Category: Switches>Rocker Switches Series: V-Series Contura Termination Style: Quick Connect - 0.250" (6.3mm) Package: Bulk Voltage Rating - DC: 12 V Standard Package: 34 Panel Cutout Dimensions: Rectangular - 36.83mm x 21.08mm Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Convex (Reverse V) Electrical Life: 100,000 Cycles Mechanical Life: 150,000 Cycles Color - Actuator/Cap: Black Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. Current Rating (Amps): 20A (DC) HTSUS: 8536.50.9065 Mfr: Carling Technologies Other Names: V2D1000BAZCAM100,RCV -00002616,V1D1766119 JDE100,432-V2D1000B- AZCAM-100
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Switches - Rocker Switches - 1232079-V2D1000B-AZCAM-100 - Win Source Electronics
Laguna Hills, CA, United States
Switches - Rocker Switches
1232079-V2D1000B-AZCAM-100
Switches - Rocker Switches 1232079-V2D1000B-AZCAM-100
Win Source Part Number: 1232079-V2D1000B-AZC AM-100 Category: Switches>Rocker Switches Series: V-Series Contura Termination Style: Quick Connect - 0.250" (6.3mm) Package: Bulk Voltage Rating - DC: 12 V Standard Package: 34 Panel Cutout Dimensions: Rectangular - 36.83mm x 21.08mm Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Convex (Reverse V) Electrical Life: 100,000 Cycles Mechanical Life: 150,000 Cycles Color - Actuator/Cap: Black Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. Current Rating (Amps): 20A (DC) HTSUS: 8536.50.9065 Mfr: Carling Technologies Other Names: V2D1000BAZCAM100,RCV -00002616,V1D1766119 JDE100,432-V2D1000B- AZCAM-100

Win Source Part Number: 1232079-V2D1000B-AZCAM-100
Category: Switches>Rocker Switches
Series: V-Series Contura
Termination Style: Quick Connect - 0.250" (6.3mm)
Package: Bulk
Voltage Rating - DC: 12 V
Standard Package: 34
Panel Cutout Dimensions: Rectangular - 36.83mm x 21.08mm
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Convex (Reverse V)
Electrical Life: 100,000 Cycles
Mechanical Life: 150,000 Cycles
Color - Actuator/Cap: Black
Mounting Type: Panel Mount, Snap-In
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
Current Rating (Amps): 20A (DC)
HTSUS: 8536.50.9065
Mfr: Carling Technologies
Other Names: V2D1000BAZCAM100,RCV-00002616,V1D1766119JDE100,432-V2D1000B-AZCAM-100

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Toggle Switches
Product Number 1232079-V2D1000B-AZCAM-100
Product Name Switches - Rocker Switches
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp 3 Way Toggle Switch, Residential Grade - 1002 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Toggle Switches - 450-08-1-1-15A933-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
Selector switch - NR-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
Manual Starting Switch, Toggle Type - 600-TEX9 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
2 suppliers