Carling Technologies, Inc. Switches - Toggle Switches LT-2511-701-012

Description
Win Source Part Number: 1110277-LT-2511-701- 012 Category: Switches>Toggle Switches Series: LT Termination Style: Quick Connect - 0.250" (6.3mm) Package: Bulk Voltage Rating - AC: 125 V Voltage Rating - DC: 28 V Standard Package: 1 Panel Cutout Dimensions: Circular - 12.70mm Dia Circuit: DPST Switch Function: On-Off Actuator Type: Standard Round Actuator Length: 18.16mm Electrical Life: 50,000 Cycles Illumination: Illuminated Illumination Type, Color: Incandescent, Red Bushing Thread: 15/32-32 Mounting Type: Panel Mount Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. Current Rating (Amps): 15A (AC/DC) HTSUS: 8536.50.9065 Mfr: Carling Technologies Other Names: 432-LT-2511-701-012, GLT-00356000,2GK01A8 ,LT2511701012
Request a Quote
Description
Win Source Part Number: 1110277-LT-2511-701- 012 Category: Switches>Toggle Switches Series: LT Termination Style: Quick Connect - 0.250" (6.3mm) Package: Bulk Voltage Rating - AC: 125 V Voltage Rating - DC: 28 V Standard Package: 1 Panel Cutout Dimensions: Circular - 12.70mm Dia Circuit: DPST Switch Function: On-Off Actuator Type: Standard Round Actuator Length: 18.16mm Electrical Life: 50,000 Cycles Illumination: Illuminated Illumination Type, Color: Incandescent, Red Bushing Thread: 15/32-32 Mounting Type: Panel Mount Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. Current Rating (Amps): 15A (AC/DC) HTSUS: 8536.50.9065 Mfr: Carling Technologies Other Names: 432-LT-2511-701-012, GLT-00356000,2GK01A8 ,LT2511701012
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Switches - Toggle Switches - 1110277-LT-2511-701-012 - Win Source Electronics
Laguna Hills, CA, United States
Switches - Toggle Switches
1110277-LT-2511-701-012
Switches - Toggle Switches 1110277-LT-2511-701-012
Win Source Part Number: 1110277-LT-2511-701- 012 Category: Switches>Toggle Switches Series: LT Termination Style: Quick Connect - 0.250" (6.3mm) Package: Bulk Voltage Rating - AC: 125 V Voltage Rating - DC: 28 V Standard Package: 1 Panel Cutout Dimensions: Circular - 12.70mm Dia Circuit: DPST Switch Function: On-Off Actuator Type: Standard Round Actuator Length: 18.16mm Electrical Life: 50,000 Cycles Illumination: Illuminated Illumination Type, Color: Incandescent, Red Bushing Thread: 15/32-32 Mounting Type: Panel Mount Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. Current Rating (Amps): 15A (AC/DC) HTSUS: 8536.50.9065 Mfr: Carling Technologies Other Names: 432-LT-2511-701-012, GLT-00356000,2GK01A8 ,LT2511701012

Win Source Part Number: 1110277-LT-2511-701-012
Category: Switches>Toggle Switches
Series: LT
Termination Style: Quick Connect - 0.250" (6.3mm)
Package: Bulk
Voltage Rating - AC: 125 V
Voltage Rating - DC: 28 V
Standard Package: 1
Panel Cutout Dimensions: Circular - 12.70mm Dia
Circuit: DPST
Switch Function: On-Off
Actuator Type: Standard Round
Actuator Length: 18.16mm
Electrical Life: 50,000 Cycles
Illumination: Illuminated
Illumination Type, Color: Incandescent, Red
Bushing Thread: 15/32-32
Mounting Type: Panel Mount
Temperature Range - Operating: 0°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
Current Rating (Amps): 15A (AC/DC)
HTSUS: 8536.50.9065
Mfr: Carling Technologies
Other Names: 432-LT-2511-701-012,GLT-00356000,2GK01A8,LT2511701012

Buy Now
Toggle Switch,straight,dpst,on-Off,quick Connect Terminal,toggle Bat Rohs Compliant Carling Technologies - 07H3545 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch,straight,dpst,on-Off,quick Connect Terminal,toggle Bat Rohs Compliant Carling Technologies
07H3545
Toggle Switch,straight,dpst,on-Off,quick Connect Terminal,toggle Bat Rohs Compliant Carling Technologies 07H3545
Toggle Switch,STRAIGHT,DPST ,ON-OFF,QUICK CONNECT Terminal,TOGGLE BAT RoHS Compliant: Yes

Toggle Switch,STRAIGHT,DPST,ON-OFF,QUICK CONNECT Terminal,TOGGLE BAT RoHS Compliant: Yes

Supplier's Site
Switches - Toggle Switches LT-2511-701-012
SWITCH TOGGLE

SWITCH TOGGLE

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 1110277-LT-2511-701-012 07H3545 LT-2511-701-012
Product Name Switches - Toggle Switches Toggle Switch,straight,dpst,on-Off,quick Connect Terminal,toggle Bat Rohs Compliant Carling Technologies Switches - Toggle Switches
Switch Type Toggle Toggle Toggle
Pole & Throw Specifications DPST Double Pole, Single Throw; DPST
Standards / Compliances RoHS
Toggle Actuator Standard Round
Maintained Contact Switch Function ON/OFF
Unlock Full Specs
to access all available technical data

Similar Products

Combination 15A Tamper Resistant Duplex Outlet & Pilot Light - 71500 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details
Toggle Switches - 2-1825139-2 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On Off (On)
View Details
5 suppliers
Toggle Switch - 213069187 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
MAN STARTING SW,TOGGLE LEVER,DC,NEMA 1 - 609DT-BOZ - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details