Carling Technologies, Inc. Switches - Rocker Switches TIHM54-1S-BL-FW

Description
Win Source Part Number: 1143825-TIHM54-1S-BL -FW Category: Switches>Rocker Switches Series: TIH Termination Style: Screw Terminal Package: Bulk Voltage Rating - AC: 125 V Voltage Rating - DC: 28 V Standard Package: 1 Panel Cutout Dimensions: Rectangular - 36.83mm x 21.08mm Circuit: 3PDT Switch Function: On-Off-On Actuator Type: Concave (Standard V) Electrical Life: 50,000 Cycles Mechanical Life: 100,000 Cycles Color - Actuator/Cap: Black Actuator Marking: No Marking Mounting Type: Panel Mount, Snap-In ECCN: EAR99 Fake Threat In the Open Market: 73 pct. Current Rating (Amps): 15A (AC/DC) HTSUS: 8536.50.9065 Mfr: Carling Technologies Other Names: TIHM541SBLFW,THH-547 65763,TIHM511SBLFWCH R,432-TIHM54-1S-BL-F W
Request a Quote
Description
Win Source Part Number: 1143825-TIHM54-1S-BL -FW Category: Switches>Rocker Switches Series: TIH Termination Style: Screw Terminal Package: Bulk Voltage Rating - AC: 125 V Voltage Rating - DC: 28 V Standard Package: 1 Panel Cutout Dimensions: Rectangular - 36.83mm x 21.08mm Circuit: 3PDT Switch Function: On-Off-On Actuator Type: Concave (Standard V) Electrical Life: 50,000 Cycles Mechanical Life: 100,000 Cycles Color - Actuator/Cap: Black Actuator Marking: No Marking Mounting Type: Panel Mount, Snap-In ECCN: EAR99 Fake Threat In the Open Market: 73 pct. Current Rating (Amps): 15A (AC/DC) HTSUS: 8536.50.9065 Mfr: Carling Technologies Other Names: TIHM541SBLFW,THH-547 65763,TIHM511SBLFWCH R,432-TIHM54-1S-BL-F W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Switches - Rocker Switches - 1143825-TIHM54-1S-BL-FW - Win Source Electronics
Laguna Hills, CA, United States
Switches - Rocker Switches
1143825-TIHM54-1S-BL-FW
Switches - Rocker Switches 1143825-TIHM54-1S-BL-FW
Win Source Part Number: 1143825-TIHM54-1S-BL -FW Category: Switches>Rocker Switches Series: TIH Termination Style: Screw Terminal Package: Bulk Voltage Rating - AC: 125 V Voltage Rating - DC: 28 V Standard Package: 1 Panel Cutout Dimensions: Rectangular - 36.83mm x 21.08mm Circuit: 3PDT Switch Function: On-Off-On Actuator Type: Concave (Standard V) Electrical Life: 50,000 Cycles Mechanical Life: 100,000 Cycles Color - Actuator/Cap: Black Actuator Marking: No Marking Mounting Type: Panel Mount, Snap-In ECCN: EAR99 Fake Threat In the Open Market: 73 pct. Current Rating (Amps): 15A (AC/DC) HTSUS: 8536.50.9065 Mfr: Carling Technologies Other Names: TIHM541SBLFW,THH-547 65763,TIHM511SBLFWCH R,432-TIHM54-1S-BL-F W

Win Source Part Number: 1143825-TIHM54-1S-BL-FW
Category: Switches>Rocker Switches
Series: TIH
Termination Style: Screw Terminal
Package: Bulk
Voltage Rating - AC: 125 V
Voltage Rating - DC: 28 V
Standard Package: 1
Panel Cutout Dimensions: Rectangular - 36.83mm x 21.08mm
Circuit: 3PDT
Switch Function: On-Off-On
Actuator Type: Concave (Standard V)
Electrical Life: 50,000 Cycles
Mechanical Life: 100,000 Cycles
Color - Actuator/Cap: Black
Actuator Marking: No Marking
Mounting Type: Panel Mount, Snap-In
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
Current Rating (Amps): 15A (AC/DC)
HTSUS: 8536.50.9065
Mfr: Carling Technologies
Other Names: TIHM541SBLFW,THH-54765763,TIHM511SBLFWCHR,432-TIHM54-1S-BL-FW

Buy Now
Switches - Rocker Switches TIHM54-1S-BL-FW
SWITCH ROCKER

SWITCH ROCKER

Supplier's Site
Tihm54-1S-Bl-Fw Rohs Compliant Carling Technologies - 66H7272 - Newark, An Avnet Company
Chicago, IL, United States
Tihm54-1S-Bl-Fw Rohs Compliant Carling Technologies
66H7272
Tihm54-1S-Bl-Fw Rohs Compliant Carling Technologies 66H7272
TIHM54-1S-BL-FW ROHS COMPLIANT: YES

TIHM54-1S-BL-FW ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Toggle Switches Rocker Switches Rocker Switches
Product Number 1143825-TIHM54-1S-BL-FW TIHM54-1S-BL-FW 66H7272
Product Name Switches - Rocker Switches Switches - Rocker Switches Tihm54-1S-Bl-Fw Rohs Compliant Carling Technologies
Switch Type Toggle
Pole & Throw Specifications 3PDT 3PDT
Rocker Actuator Concave (Standard V)
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off-On
Unlock Full Specs
to access all available technical data

Similar Products

Switch, 3PDT, toggle - K122342A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Pole & Throw Specifications 3PDT
View Details
T9 MIL-Qualified and Commercial Toggle Switches - T9 - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -85 to 160 F (-65 to 71 C)
View Details
Toggle Switches - 1520120-1 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
View Details
2 suppliers
Process Sealed Subminiature Toggle - A24JV - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On-On
Pole & Throw Specifications SP3T
View Details
6 suppliers