Carling Technologies, Inc. Switches - Rocker Switches RSCA210-VB-B-0-V

Description
Win Source Part Number: 1091757-RSCA210-VB-B -0-V Category: Switches>Rocker Switches Termination Style: Solder Lug Package: Bulk Voltage Rating - AC: 125 V Standard Package: 1 Panel Cutout Dimensions: Rectangular - 28.58mm x 13.97mm Circuit: SPST Switch Function: On-Off Actuator Type: Concave (Curved) Electrical Life: 100,000 Cycles Mechanical Life: 100,000 Cycles Color - Actuator/Cap: Black, Red Actuator Marking: No Marking Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. Current Rating (Amps): 20A (AC) HTSUS: 8536.50.9065 Mfr: Carling Technologies Other Names: CMB15311D2BWA/15,RCR -57555530,CMB15311D2 BWA15,432-RSCA210-VB -B-0-V,RSCA210VBB0V
Request a Quote
Description
Win Source Part Number: 1091757-RSCA210-VB-B -0-V Category: Switches>Rocker Switches Termination Style: Solder Lug Package: Bulk Voltage Rating - AC: 125 V Standard Package: 1 Panel Cutout Dimensions: Rectangular - 28.58mm x 13.97mm Circuit: SPST Switch Function: On-Off Actuator Type: Concave (Curved) Electrical Life: 100,000 Cycles Mechanical Life: 100,000 Cycles Color - Actuator/Cap: Black, Red Actuator Marking: No Marking Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. Current Rating (Amps): 20A (AC) HTSUS: 8536.50.9065 Mfr: Carling Technologies Other Names: CMB15311D2BWA/15,RCR -57555530,CMB15311D2 BWA15,432-RSCA210-VB -B-0-V,RSCA210VBB0V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Switches - Rocker Switches - 1091757-RSCA210-VB-B-0-V - Win Source Electronics
Laguna Hills, CA, United States
Switches - Rocker Switches
1091757-RSCA210-VB-B-0-V
Switches - Rocker Switches 1091757-RSCA210-VB-B-0-V
Win Source Part Number: 1091757-RSCA210-VB-B -0-V Category: Switches>Rocker Switches Termination Style: Solder Lug Package: Bulk Voltage Rating - AC: 125 V Standard Package: 1 Panel Cutout Dimensions: Rectangular - 28.58mm x 13.97mm Circuit: SPST Switch Function: On-Off Actuator Type: Concave (Curved) Electrical Life: 100,000 Cycles Mechanical Life: 100,000 Cycles Color - Actuator/Cap: Black, Red Actuator Marking: No Marking Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. Current Rating (Amps): 20A (AC) HTSUS: 8536.50.9065 Mfr: Carling Technologies Other Names: CMB15311D2BWA/15,RCR -57555530,CMB15311D2 BWA15,432-RSCA210-VB -B-0-V,RSCA210VBB0V

Win Source Part Number: 1091757-RSCA210-VB-B-0-V
Category: Switches>Rocker Switches
Termination Style: Solder Lug
Package: Bulk
Voltage Rating - AC: 125 V
Standard Package: 1
Panel Cutout Dimensions: Rectangular - 28.58mm x 13.97mm
Circuit: SPST
Switch Function: On-Off
Actuator Type: Concave (Curved)
Electrical Life: 100,000 Cycles
Mechanical Life: 100,000 Cycles
Color - Actuator/Cap: Black, Red
Actuator Marking: No Marking
Mounting Type: Panel Mount, Snap-In
Temperature Range - Operating: 0°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
Current Rating (Amps): 20A (AC)
HTSUS: 8536.50.9065
Mfr: Carling Technologies
Other Names: CMB15311D2BWA/15,RCR-57555530,CMB15311D2BWA15,432-RSCA210-VB-B-0-V,RSCA210VBB0V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Toggle Switches
Product Number 1091757-RSCA210-VB-B-0-V
Product Name Switches - Rocker Switches
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 450-1787-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
3 suppliers
NEMA 2 Pole Manual Starting Switch - 600-TEX5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
Kit, toggle switch, 3PDT - K8590239B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Pole & Throw Specifications 3PDT
View Details