Carling Technologies, Inc. Switches - Rocker Switches VD5AD111-3FF00-000

Description
Win Source Part Number: 1194024-VD5AD111-3FF 00-000 Category: Switches>Rocker Switches Series: V-Series Contura Termination Style: Quick Connect - 0.250" (6.3mm) Package: Bulk Voltage Rating - AC: 125 V Standard Package: 34 Panel Cutout Dimensions: Rectangular - 36.83mm x 21.08mm Circuit: DPDT Switch Function: On-On Actuator Type: Concave (Standard V) - Illuminated Electrical Life: 100,000 Cycles Illumination Voltage (Nominal): 125 VAC Mechanical Life: 150,000 Cycles Color - Actuator/Cap: White Actuator Marking: No Marking Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. Current Rating (Amps): 15A (AC) HTSUS: 8536.50.9065 Mfr: Carling Technologies Other Names: VD5AD1113FF00000,RCV -00002589,432-VD5AD1 11-3FF00-000,V6D1D66 BFWC00000
Request a Quote
Description
Win Source Part Number: 1194024-VD5AD111-3FF 00-000 Category: Switches>Rocker Switches Series: V-Series Contura Termination Style: Quick Connect - 0.250" (6.3mm) Package: Bulk Voltage Rating - AC: 125 V Standard Package: 34 Panel Cutout Dimensions: Rectangular - 36.83mm x 21.08mm Circuit: DPDT Switch Function: On-On Actuator Type: Concave (Standard V) - Illuminated Electrical Life: 100,000 Cycles Illumination Voltage (Nominal): 125 VAC Mechanical Life: 150,000 Cycles Color - Actuator/Cap: White Actuator Marking: No Marking Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. Current Rating (Amps): 15A (AC) HTSUS: 8536.50.9065 Mfr: Carling Technologies Other Names: VD5AD1113FF00000,RCV -00002589,432-VD5AD1 11-3FF00-000,V6D1D66 BFWC00000
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Switches - Rocker Switches - 1194024-VD5AD111-3FF00-000 - Win Source Electronics
Laguna Hills, CA, United States
Switches - Rocker Switches
1194024-VD5AD111-3FF00-000
Switches - Rocker Switches 1194024-VD5AD111-3FF00-000
Win Source Part Number: 1194024-VD5AD111-3FF 00-000 Category: Switches>Rocker Switches Series: V-Series Contura Termination Style: Quick Connect - 0.250" (6.3mm) Package: Bulk Voltage Rating - AC: 125 V Standard Package: 34 Panel Cutout Dimensions: Rectangular - 36.83mm x 21.08mm Circuit: DPDT Switch Function: On-On Actuator Type: Concave (Standard V) - Illuminated Electrical Life: 100,000 Cycles Illumination Voltage (Nominal): 125 VAC Mechanical Life: 150,000 Cycles Color - Actuator/Cap: White Actuator Marking: No Marking Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. Current Rating (Amps): 15A (AC) HTSUS: 8536.50.9065 Mfr: Carling Technologies Other Names: VD5AD1113FF00000,RCV -00002589,432-VD5AD1 11-3FF00-000,V6D1D66 BFWC00000

Win Source Part Number: 1194024-VD5AD111-3FF00-000
Category: Switches>Rocker Switches
Series: V-Series Contura
Termination Style: Quick Connect - 0.250" (6.3mm)
Package: Bulk
Voltage Rating - AC: 125 V
Standard Package: 34
Panel Cutout Dimensions: Rectangular - 36.83mm x 21.08mm
Circuit: DPDT
Switch Function: On-On
Actuator Type: Concave (Standard V) - Illuminated
Electrical Life: 100,000 Cycles
Illumination Voltage (Nominal): 125 VAC
Mechanical Life: 150,000 Cycles
Color - Actuator/Cap: White
Actuator Marking: No Marking
Mounting Type: Panel Mount, Snap-In
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
Current Rating (Amps): 15A (AC)
HTSUS: 8536.50.9065
Mfr: Carling Technologies
Other Names: VD5AD1113FF00000,RCV-00002589,432-VD5AD111-3FF00-000,V6D1D66BFWC00000

Buy Now
Switches - Rocker Switches VD5AD111-3FF00-000
SWITCH ROCKER

SWITCH ROCKER

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Toggle Switches Rocker Switches
Product Number 1194024-VD5AD111-3FF00-000 VD5AD111-3FF00-000
Product Name Switches - Rocker Switches Switches - Rocker Switches
Switch Type Toggle
Pole & Throw Specifications DPDT Double Pole, Double Throw; DPDT
Rocker Actuator Concave (Standard V) - Illuminated
Momentary Contact Switch Function On-On
Terminal Type Quick Connect - 0.250\" (6.3mm)
Unlock Full Specs
to access all available technical data