Carling Technologies, Inc. Switches - Rocker Switches V1B2AJ0C-A9C9P-100

Description
Win Source Part Number: 1041835-V1B2AJ0C-A9C 9P-100 Category: Switches>Rocker Switches Series: V-Series Contura Termination Style: Quick Connect - 0.250" (6.3mm) Package: Bulk Voltage Rating - DC: 24 V Standard Package: 34 Panel Cutout Dimensions: Rectangular - 36.83mm x 21.08mm Circuit: SPST Switch Function: On-Off Actuator Type: Convex (Reverse V) - Illuminated Electrical Life: 100,000 Cycles Illumination Voltage (Nominal): 24 VDC Illumination Type, Color: LED, Green Mechanical Life: 150,000 Cycles Color - Actuator/Cap: Black Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. Current Rating (Amps): 15A (DC) HTSUS: 8536.50.9065 Mfr: Carling Technologies Other Names: V1B2AJ0CA9C9P100,RCV -00110490,VVF4Y00000 ,432-V1B2AJ0C-A9C9P- 100
Request a Quote
Description
Win Source Part Number: 1041835-V1B2AJ0C-A9C 9P-100 Category: Switches>Rocker Switches Series: V-Series Contura Termination Style: Quick Connect - 0.250" (6.3mm) Package: Bulk Voltage Rating - DC: 24 V Standard Package: 34 Panel Cutout Dimensions: Rectangular - 36.83mm x 21.08mm Circuit: SPST Switch Function: On-Off Actuator Type: Convex (Reverse V) - Illuminated Electrical Life: 100,000 Cycles Illumination Voltage (Nominal): 24 VDC Illumination Type, Color: LED, Green Mechanical Life: 150,000 Cycles Color - Actuator/Cap: Black Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. Current Rating (Amps): 15A (DC) HTSUS: 8536.50.9065 Mfr: Carling Technologies Other Names: V1B2AJ0CA9C9P100,RCV -00110490,VVF4Y00000 ,432-V1B2AJ0C-A9C9P- 100
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Switches - Rocker Switches - 1041835-V1B2AJ0C-A9C9P-100 - Win Source Electronics
Laguna Hills, CA, United States
Switches - Rocker Switches
1041835-V1B2AJ0C-A9C9P-100
Switches - Rocker Switches 1041835-V1B2AJ0C-A9C9P-100
Win Source Part Number: 1041835-V1B2AJ0C-A9C 9P-100 Category: Switches>Rocker Switches Series: V-Series Contura Termination Style: Quick Connect - 0.250" (6.3mm) Package: Bulk Voltage Rating - DC: 24 V Standard Package: 34 Panel Cutout Dimensions: Rectangular - 36.83mm x 21.08mm Circuit: SPST Switch Function: On-Off Actuator Type: Convex (Reverse V) - Illuminated Electrical Life: 100,000 Cycles Illumination Voltage (Nominal): 24 VDC Illumination Type, Color: LED, Green Mechanical Life: 150,000 Cycles Color - Actuator/Cap: Black Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. Current Rating (Amps): 15A (DC) HTSUS: 8536.50.9065 Mfr: Carling Technologies Other Names: V1B2AJ0CA9C9P100,RCV -00110490,VVF4Y00000 ,432-V1B2AJ0C-A9C9P- 100

Win Source Part Number: 1041835-V1B2AJ0C-A9C9P-100
Category: Switches>Rocker Switches
Series: V-Series Contura
Termination Style: Quick Connect - 0.250" (6.3mm)
Package: Bulk
Voltage Rating - DC: 24 V
Standard Package: 34
Panel Cutout Dimensions: Rectangular - 36.83mm x 21.08mm
Circuit: SPST
Switch Function: On-Off
Actuator Type: Convex (Reverse V) - Illuminated
Electrical Life: 100,000 Cycles
Illumination Voltage (Nominal): 24 VDC
Illumination Type, Color: LED, Green
Mechanical Life: 150,000 Cycles
Color - Actuator/Cap: Black
Mounting Type: Panel Mount, Snap-In
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
Current Rating (Amps): 15A (DC)
HTSUS: 8536.50.9065
Mfr: Carling Technologies
Other Names: V1B2AJ0CA9C9P100,RCV-00110490,VVF4Y00000,432-V1B2AJ0C-A9C9P-100

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Toggle Switches
Product Number 1041835-V1B2AJ0C-A9C9P-100
Product Name Switches - Rocker Switches
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

T71 Narrow Single Pole Toggle Switches - T71 - OTTO Controls
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Lever lockout, dome button, rocker button
Switch Function Momentary
View Details
Process Sealed Subminiature Toggle - A13HH - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-Off-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Toggle Switch - 45129691 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
Combination 3-Way Toggle Switch & 20A Tamper Resistant Duplex Outlet - 71232 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details