Carling Technologies, Inc. Switches - Rocker Switches TTGL-LTA211-TA-B/TR

Description
Win Source Part Number: 1033088-TTGL-LTA211- TA-B/TR Category: Switches>Rocker Switches Series: * Termination Style: Solder, Quick Connect - 0.250" (6.3mm) Package: Bulk Voltage Rating - AC: 125 V Standard Package: 1 Circuit: DPST Switch Function: On-Off Actuator Type: Concave (Standard V) Electrical Life: 50,000 Cycles Color - Actuator/Cap: Amber Actuator Marking: No Marking Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. Current Rating (Amps): 15A (AC) HTSUS: 8536.50.9065 Mfr: Carling Technologies Other Names: 432-TTGL-LTA211-TA-B /TR,TTGLLTA211TAB/TR ,4TT-21930000,VP1HTB 22L500000
Request a Quote
Description
Win Source Part Number: 1033088-TTGL-LTA211- TA-B/TR Category: Switches>Rocker Switches Series: * Termination Style: Solder, Quick Connect - 0.250" (6.3mm) Package: Bulk Voltage Rating - AC: 125 V Standard Package: 1 Circuit: DPST Switch Function: On-Off Actuator Type: Concave (Standard V) Electrical Life: 50,000 Cycles Color - Actuator/Cap: Amber Actuator Marking: No Marking Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. Current Rating (Amps): 15A (AC) HTSUS: 8536.50.9065 Mfr: Carling Technologies Other Names: 432-TTGL-LTA211-TA-B /TR,TTGLLTA211TAB/TR ,4TT-21930000,VP1HTB 22L500000
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Switches - Rocker Switches - 1033088-TTGL-LTA211-TA-B/TR - Win Source Electronics
Laguna Hills, CA, United States
Switches - Rocker Switches
1033088-TTGL-LTA211-TA-B/TR
Switches - Rocker Switches 1033088-TTGL-LTA211-TA-B/TR
Win Source Part Number: 1033088-TTGL-LTA211- TA-B/TR Category: Switches>Rocker Switches Series: * Termination Style: Solder, Quick Connect - 0.250" (6.3mm) Package: Bulk Voltage Rating - AC: 125 V Standard Package: 1 Circuit: DPST Switch Function: On-Off Actuator Type: Concave (Standard V) Electrical Life: 50,000 Cycles Color - Actuator/Cap: Amber Actuator Marking: No Marking Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. Current Rating (Amps): 15A (AC) HTSUS: 8536.50.9065 Mfr: Carling Technologies Other Names: 432-TTGL-LTA211-TA-B /TR,TTGLLTA211TAB/TR ,4TT-21930000,VP1HTB 22L500000

Win Source Part Number: 1033088-TTGL-LTA211-TA-B/TR
Category: Switches>Rocker Switches
Series: *
Termination Style: Solder, Quick Connect - 0.250" (6.3mm)
Package: Bulk
Voltage Rating - AC: 125 V
Standard Package: 1
Circuit: DPST
Switch Function: On-Off
Actuator Type: Concave (Standard V)
Electrical Life: 50,000 Cycles
Color - Actuator/Cap: Amber
Actuator Marking: No Marking
Mounting Type: Panel Mount, Snap-In
Temperature Range - Operating: 0°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
Current Rating (Amps): 15A (AC)
HTSUS: 8536.50.9065
Mfr: Carling Technologies
Other Names: 432-TTGL-LTA211-TA-B/TR,TTGLLTA211TAB/TR,4TT-21930000,VP1HTB22L500000

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Toggle Switches
Product Number 1033088-TTGL-LTA211-TA-B/TR
Product Name Switches - Rocker Switches
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 186262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On-On
View Details
Combination 3-Way Toggle Switch & 20A Tamper Resistant Duplex Outlet - 71232 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details
Process Sealed Subminiature Toggle - A18EW - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function Mom-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers