Win Source Part Number: 1103713-V811S00B-GZC
Category: Switches>Rocker Switches
Series: V-Series Contura
Termination Style: Quick Connect - 0.250" (6.3mm)
Package: Bulk
Voltage Rating - DC: 28 V
Standard Package: 34
Panel Cutout Dimensions: Rectangular - 36.83mm x 21.08mm
Circuit: SPDT
Switch Function: Mom-Off-Mom
Actuator Type: Convex (Reverse V)
Electrical Life: 100,000 Cycles
Mechanical Life: 150,000 Cycles
Color - Actuator/Cap: Black
Actuator Marking: No Marking
Mounting Type: Panel Mount, Snap-In
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
Current Rating (Amps): 0.4VA (DC)
HTSUS: 8536.50.9065
Mfr: Carling Technologies
Other Names: VED2AN011AZ3F100,RCV
V811S00BGZC00000 ROHS COMPLIANT: YES
| Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Toggle Switches | Rocker Switches |
| Product Number | 1103713-V811S00B-GZC00-000 | 94C9992 |
| Product Name | Switches - Rocker Switches | V811S00Bgzc00000 Rohs Compliant Carling Technologies |
| Switch Type | Toggle |