Carling Technologies, Inc. Switches - Rocker Switches W28D20001-AZZRS-100

Description
Win Source Part Number: 1089523-W28D20001-AZ ZRS-100 Category: Switches>Rocker Switches Series: * Termination Style: Quick Connect - 0.110" (2.8mm) Package: Bulk Ingress Protection: IP68 - Dust Tight, Waterproof Voltage Rating - DC: 12 V Standard Package: 1 Panel Cutout Dimensions: Rectangular - 36.83mm x 21.08mm Circuit: DPDT Switch Function: Mom-Off-Mom Actuator Type: Concave (Curved) Electrical Life: 100,000 Cycles Mechanical Life: 250,000 Cycles Color - Actuator/Cap: Black Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. Current Rating (Amps): 10A (DC) HTSUS: 8536.50.9065 Mfr: Carling Technologies Other Names: RWW-00000525,W28D200 01AZZRS100,W22B2UJJ1 A7700158,432-W28D200 01-AZZRS-100
Request a Quote
Description
Win Source Part Number: 1089523-W28D20001-AZ ZRS-100 Category: Switches>Rocker Switches Series: * Termination Style: Quick Connect - 0.110" (2.8mm) Package: Bulk Ingress Protection: IP68 - Dust Tight, Waterproof Voltage Rating - DC: 12 V Standard Package: 1 Panel Cutout Dimensions: Rectangular - 36.83mm x 21.08mm Circuit: DPDT Switch Function: Mom-Off-Mom Actuator Type: Concave (Curved) Electrical Life: 100,000 Cycles Mechanical Life: 250,000 Cycles Color - Actuator/Cap: Black Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. Current Rating (Amps): 10A (DC) HTSUS: 8536.50.9065 Mfr: Carling Technologies Other Names: RWW-00000525,W28D200 01AZZRS100,W22B2UJJ1 A7700158,432-W28D200 01-AZZRS-100
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Switches - Rocker Switches - 1089523-W28D20001-AZZRS-100 - Win Source Electronics
Laguna Hills, CA, United States
Switches - Rocker Switches
1089523-W28D20001-AZZRS-100
Switches - Rocker Switches 1089523-W28D20001-AZZRS-100
Win Source Part Number: 1089523-W28D20001-AZ ZRS-100 Category: Switches>Rocker Switches Series: * Termination Style: Quick Connect - 0.110" (2.8mm) Package: Bulk Ingress Protection: IP68 - Dust Tight, Waterproof Voltage Rating - DC: 12 V Standard Package: 1 Panel Cutout Dimensions: Rectangular - 36.83mm x 21.08mm Circuit: DPDT Switch Function: Mom-Off-Mom Actuator Type: Concave (Curved) Electrical Life: 100,000 Cycles Mechanical Life: 250,000 Cycles Color - Actuator/Cap: Black Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. Current Rating (Amps): 10A (DC) HTSUS: 8536.50.9065 Mfr: Carling Technologies Other Names: RWW-00000525,W28D200 01AZZRS100,W22B2UJJ1 A7700158,432-W28D200 01-AZZRS-100

Win Source Part Number: 1089523-W28D20001-AZZRS-100
Category: Switches>Rocker Switches
Series: *
Termination Style: Quick Connect - 0.110" (2.8mm)
Package: Bulk
Ingress Protection: IP68 - Dust Tight, Waterproof
Voltage Rating - DC: 12 V
Standard Package: 1
Panel Cutout Dimensions: Rectangular - 36.83mm x 21.08mm
Circuit: DPDT
Switch Function: Mom-Off-Mom
Actuator Type: Concave (Curved)
Electrical Life: 100,000 Cycles
Mechanical Life: 250,000 Cycles
Color - Actuator/Cap: Black
Mounting Type: Panel Mount, Snap-In
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
Current Rating (Amps): 10A (DC)
HTSUS: 8536.50.9065
Mfr: Carling Technologies
Other Names: RWW-00000525,W28D20001AZZRS100,W22B2UJJ1A7700158,432-W28D20001-AZZRS-100

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Toggle Switches
Product Number 1089523-W28D20001-AZZRS-100
Product Name Switches - Rocker Switches
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switch - 213069187 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
Toggle Switches - 2300-A19AV - New Yorker Electronics Co., Inc.
Specs
Switch Type Toggle
View Details
4 suppliers
Toggle Switches - 2267078-2 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
2 suppliers
T1 Custom Sealed Toggle Switches - T1 - OTTO Controls
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Lever lockout
Features Dustproof; Weather resistant or waterproof
View Details