Carling Technologies, Inc. Datasheets for Toggle Switches

Toggle switches are actuated by moving a lever back and forth to open or close an electrical circuit.
Toggle Switches: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11
Product Name Notes
The D-Series toggle switches are AC rated single pole nylon insulated switches which have self-cleaning wiping contacts suitable to both power and low-level switching. They fit the industry standard .500...
The DK/EK-Series toggle switches feature a quick-make, quick-break contact mechanism. These switches offer maintained single throw circuits, and fit the industry standard .500 diameter mounting hole. They are suitable for...
The F-Series single toggle switches feature a slow-make, slow-break contact mechanism. They are AC rated and are also suitable for low voltage DC rated applications. They fit the industry standard...
The G-Series toggle switches feature a slow-make, slow-break contact mechanism. They are AC rated and are also suitable for low voltage DC rated applications. They fit the industry standard .500...
The H-Series three pole toggle switches are heavy duty, high voltage AC rated switches. They feature a slow-make, slow-break contact mechanism, and fit the industry standard .500 diameter mounting hole.
The I-Series four pole toggle switches are heavy duty switches, featuring a slow-make, slow-break contact mechanism. They fit the industry standard .500 diameter mounting hole. These switches are available in...

<< Prev Next >>