Win Source Part Number: 1034388-V1D1S00B-4ZZ
Category: Switches>Rocker Switches
Series: V-Series Contura
Termination Style: Quick Connect - 0.250" (6.3mm)
Package: Bulk
Voltage Rating - DC: 12 V
Standard Package: 34
Panel Cutout Dimensions: Rectangular - 36.83mm x 21.08mm
Circuit: SPST
Switch Function: On-Off
Actuator Type: Concave (Standard V)
Electrical Life: 100,000 Cycles
Mechanical Life: 150,000 Cycles
Color - Actuator/Cap: Red
Actuator Marking: ON OFF, Vertical
Mounting Type: Panel Mount, Snap-In
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): V1D2S00B-AZC00-000; V2D1S00B-00000-000; V1D2B60B-A9C00-000;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
Current Rating (Amps): 20A (DC)
HTSUS: 8536.50.9065
Mfr: Carling Technologies
Other Names: RCV-00009695,VVG9C48
SWITCH ROCKER
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Toggle Switches | Rocker Switches |
| Product Number | 1034388-V1D1S00B-4ZZ11-000 | V1D1S00B-4ZZ11-000 |
| Product Name | Switches - Rocker Switches | Switches - Rocker Switches |
| Switch Type | Toggle | |
| Pole & Throw Specifications | SPST | Single Pole, Single Throw; SPST |
| Rocker Actuator | Concave (Standard V) | |
| Maintained Contact Switch Function | ON/OFF | |
| Momentary Contact Switch Function | On-Off |