Carling Technologies, Inc. Switches - Rocker Switches TIGE01-6S-BL-NBL

Description
Win Source Part Number: 1099305-TIGE01-6S-BL -NBL Category: Switches>Rocker Switches Series: * Termination Style: Quick Connect - 0.250" (6.3mm) Package: Bulk Voltage Rating - AC: 250 V Standard Package: 1 Panel Cutout Dimensions: Rectangular - 36.83mm x 21.08mm Circuit: SP3T Switch Function: On-On-On Actuator Type: Concave (Curved) Electrical Life: 50,000 Cycles Mechanical Life: 100,000 Cycles Color - Actuator/Cap: Black Actuator Marking: No Marking Mounting Type: Panel Mount, Snap-In ECCN: EAR99 Fake Threat In the Open Market: 65 pct. Current Rating (Amps): 15A (AC) HTSUS: 8536.50.9065 Mfr: Carling Technologies Other Names: TGG-51946458,TIGL511 CBLFN BLK,TIGE016SBLNBL,TI GL511CBLFNBLK,432-TI GE01-6S-BL-NBL
Request a Quote
Description
Win Source Part Number: 1099305-TIGE01-6S-BL -NBL Category: Switches>Rocker Switches Series: * Termination Style: Quick Connect - 0.250" (6.3mm) Package: Bulk Voltage Rating - AC: 250 V Standard Package: 1 Panel Cutout Dimensions: Rectangular - 36.83mm x 21.08mm Circuit: SP3T Switch Function: On-On-On Actuator Type: Concave (Curved) Electrical Life: 50,000 Cycles Mechanical Life: 100,000 Cycles Color - Actuator/Cap: Black Actuator Marking: No Marking Mounting Type: Panel Mount, Snap-In ECCN: EAR99 Fake Threat In the Open Market: 65 pct. Current Rating (Amps): 15A (AC) HTSUS: 8536.50.9065 Mfr: Carling Technologies Other Names: TGG-51946458,TIGL511 CBLFN BLK,TIGE016SBLNBL,TI GL511CBLFNBLK,432-TI GE01-6S-BL-NBL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Switches - Rocker Switches - 1099305-TIGE01-6S-BL-NBL - Win Source Electronics
Laguna Hills, CA, United States
Switches - Rocker Switches
1099305-TIGE01-6S-BL-NBL
Switches - Rocker Switches 1099305-TIGE01-6S-BL-NBL
Win Source Part Number: 1099305-TIGE01-6S-BL -NBL Category: Switches>Rocker Switches Series: * Termination Style: Quick Connect - 0.250" (6.3mm) Package: Bulk Voltage Rating - AC: 250 V Standard Package: 1 Panel Cutout Dimensions: Rectangular - 36.83mm x 21.08mm Circuit: SP3T Switch Function: On-On-On Actuator Type: Concave (Curved) Electrical Life: 50,000 Cycles Mechanical Life: 100,000 Cycles Color - Actuator/Cap: Black Actuator Marking: No Marking Mounting Type: Panel Mount, Snap-In ECCN: EAR99 Fake Threat In the Open Market: 65 pct. Current Rating (Amps): 15A (AC) HTSUS: 8536.50.9065 Mfr: Carling Technologies Other Names: TGG-51946458,TIGL511 CBLFN BLK,TIGE016SBLNBL,TI GL511CBLFNBLK,432-TI GE01-6S-BL-NBL

Win Source Part Number: 1099305-TIGE01-6S-BL-NBL
Category: Switches>Rocker Switches
Series: *
Termination Style: Quick Connect - 0.250" (6.3mm)
Package: Bulk
Voltage Rating - AC: 250 V
Standard Package: 1
Panel Cutout Dimensions: Rectangular - 36.83mm x 21.08mm
Circuit: SP3T
Switch Function: On-On-On
Actuator Type: Concave (Curved)
Electrical Life: 50,000 Cycles
Mechanical Life: 100,000 Cycles
Color - Actuator/Cap: Black
Actuator Marking: No Marking
Mounting Type: Panel Mount, Snap-In
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
Current Rating (Amps): 15A (AC)
HTSUS: 8536.50.9065
Mfr: Carling Technologies
Other Names: TGG-51946458,TIGL511CBLFN BLK,TIGE016SBLNBL,TIGL511CBLFNBLK,432-TIGE01-6S-BL-NBL

Buy Now
Switches - Rocker Switches TIGE01-6S-BL-NBL
SWITCH ROCKER

SWITCH ROCKER

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Toggle Switches Rocker Switches
Product Number 1099305-TIGE01-6S-BL-NBL TIGE01-6S-BL-NBL
Product Name Switches - Rocker Switches Switches - Rocker Switches
Switch Type Toggle
Pole & Throw Specifications SP3T SP3T
Rocker Actuator Concave (Curved)
Momentary Contact Switch Function On-On-On
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Guards - TG - OTTO Controls
OTTO Controls
Specs
Switch Type Toggle
View Details
Kit, switch, toggle, DPDT - K8590287A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Pole & Throw Specifications Double Pole, Double Throw
View Details
Process Sealed Subminiature Toggle - A13AB1 - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-Off-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Toggle Switch - 45129691 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details