Carling Technologies, Inc. Switches - Rocker Switches V6B2DJVC-A5CMA-137

Description
Win Source Part Number: 1140290-V6B2DJVC-A5C MA-137 Category: Switches>Rocker Switches Series: V-Series Contura Termination Style: Quick Connect - 0.250" (6.3mm) Package: Bulk Voltage Rating - DC: 24 V Standard Package: 34 Panel Cutout Dimensions: Rectangular - 36.83mm x 21.08mm Circuit: SPDT Switch Function: On-Off-On Actuator Type: Convex (Reverse V) - Illuminated Electrical Life: 100,000 Cycles Mechanical Life: 150,000 Cycles Color - Actuator/Cap: Black Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. Current Rating (Amps): 15A (DC) HTSUS: 8536.50.9065 Mfr: Carling Technologies Other Names: RCV-00100318,V6B2DJV CA5CMA137,V511A80BCM C00000,432-V6B2DJVC- A5CMA-137
Request a Quote
Description
Win Source Part Number: 1140290-V6B2DJVC-A5C MA-137 Category: Switches>Rocker Switches Series: V-Series Contura Termination Style: Quick Connect - 0.250" (6.3mm) Package: Bulk Voltage Rating - DC: 24 V Standard Package: 34 Panel Cutout Dimensions: Rectangular - 36.83mm x 21.08mm Circuit: SPDT Switch Function: On-Off-On Actuator Type: Convex (Reverse V) - Illuminated Electrical Life: 100,000 Cycles Mechanical Life: 150,000 Cycles Color - Actuator/Cap: Black Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. Current Rating (Amps): 15A (DC) HTSUS: 8536.50.9065 Mfr: Carling Technologies Other Names: RCV-00100318,V6B2DJV CA5CMA137,V511A80BCM C00000,432-V6B2DJVC- A5CMA-137
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Switches - Rocker Switches - 1140290-V6B2DJVC-A5CMA-137 - Win Source Electronics
Laguna Hills, CA, United States
Switches - Rocker Switches
1140290-V6B2DJVC-A5CMA-137
Switches - Rocker Switches 1140290-V6B2DJVC-A5CMA-137
Win Source Part Number: 1140290-V6B2DJVC-A5C MA-137 Category: Switches>Rocker Switches Series: V-Series Contura Termination Style: Quick Connect - 0.250" (6.3mm) Package: Bulk Voltage Rating - DC: 24 V Standard Package: 34 Panel Cutout Dimensions: Rectangular - 36.83mm x 21.08mm Circuit: SPDT Switch Function: On-Off-On Actuator Type: Convex (Reverse V) - Illuminated Electrical Life: 100,000 Cycles Mechanical Life: 150,000 Cycles Color - Actuator/Cap: Black Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. Current Rating (Amps): 15A (DC) HTSUS: 8536.50.9065 Mfr: Carling Technologies Other Names: RCV-00100318,V6B2DJV CA5CMA137,V511A80BCM C00000,432-V6B2DJVC- A5CMA-137

Win Source Part Number: 1140290-V6B2DJVC-A5CMA-137
Category: Switches>Rocker Switches
Series: V-Series Contura
Termination Style: Quick Connect - 0.250" (6.3mm)
Package: Bulk
Voltage Rating - DC: 24 V
Standard Package: 34
Panel Cutout Dimensions: Rectangular - 36.83mm x 21.08mm
Circuit: SPDT
Switch Function: On-Off-On
Actuator Type: Convex (Reverse V) - Illuminated
Electrical Life: 100,000 Cycles
Mechanical Life: 150,000 Cycles
Color - Actuator/Cap: Black
Mounting Type: Panel Mount, Snap-In
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
Current Rating (Amps): 15A (DC)
HTSUS: 8536.50.9065
Mfr: Carling Technologies
Other Names: RCV-00100318,V6B2DJVCA5CMA137,V511A80BCMC00000,432-V6B2DJVC-A5CMA-137

Buy Now
Switches - Rocker Switches V6B2DJVC-A5CMA-137
SWITCH ROCKER

SWITCH ROCKER

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Toggle Switches Rocker Switches
Product Number 1140290-V6B2DJVC-A5CMA-137 V6B2DJVC-A5CMA-137
Product Name Switches - Rocker Switches Switches - Rocker Switches
Switch Type Toggle
Pole & Throw Specifications Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Rocker Actuator Convex (Reverse V) - Illuminated
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off-On
Unlock Full Specs
to access all available technical data

Similar Products

Switch, toggle, boot, open top - K288801A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details
Toggle Switches - 2585-07-1-1-15A-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
Process Sealed Subminiature Toggle - A12HW - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Toggle Switches - 5365116 - RS Components, Ltd.
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
Switch Function Momentary
Momentary Contact Switch Function Momentary
View Details
2 suppliers