The M2013TXW25-DC is a bracket PC mount miniature rocker switch from the Series M, designed for printed circuit board mounting with vertical terminals. It features a SPDT ON-OFF-ON circuit configuration with silver alloy contacts rated for 6A at 125V AC and 3A at 250V AC. The switch has a 25° angle of throw, a stainless steel actuator clip and frame, and a Diallyl phthalate resin case with UL94V-0 flammability rating. It operates within a temperature range of -30°C to +85°C and meets UL and CSA certification standards when ordered with appropriate markings. Terminals are epoxy sealed to prevent flux ingress, and the device supports wave and manual soldering with specified profiles. Physical dimensions, including terminal spacing and rocker size, align with the Series M bracket PC mount design.
BRACKET PC MOUNT MINIATURE ROCKER
BRACKET PC MOUNT MINIATURE ROCKER
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Toggle Switches | Rocker Switches | Rocker Switches |
| Product Number | M2013TXW25-DC | M2013TXW25-DC | 2300-M2013TXW25-DC |
| Product Name | Bracket PC Mount Miniature Rocker | Rocker & Toggle Switches | Rocker Switches |
| Switch Type | Rocker; Toggle | ||
| Momentary Contact Switch Function | On-Off-On | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Through Hole |