The M2015TXG13 is a bracket PC mount miniature rocker switch from the Series M, designed for surface mounting on PCBs. It features a SPDT ON-OFF-ON circuit with gold-plated contacts rated at 0.4VA maximum at 28V AC/DC. The switch has a narrow frame with a .365" (9.27mm) wide actuator and vertical PC terminals with support. The case is molded from diallyl phthalate resin with UL94V-0 flammability rating. Contact resistance is 20 milliohms maximum, insulation resistance is 1,000 megohms minimum at 500V DC, and dielectric strength is 1,500V AC between contacts and case for one minute. The operating temperature range is -30°C to +85°C. Mechanical life is 50,000 operations minimum, and electrical life is 50,000 operations minimum for gold contacts. The switch is certified by UL and CSA for the listed ratings when ordered with appropriate markings. Epoxy-sealed terminals prevent flux contamination.
BRACKET PC MOUNT MINIATURE ROCKER
BRACKET PC MOUNT MINIATURE ROCKER
SWITCH ROCKER SPDT 0.4VA 28V
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | M2015TXG13 | 2300-M2015TXG13 | M2015TXG13 | M2015TXG13 |
| Product Name | Bracket PC Mount Miniature Rocker | Rocker Switches | Rocker & Toggle Switches | Switches - Rocker Switches |
| Switch Type | Rocker; Toggle | |||
| Momentary Contact Switch Function | On-Mom | On-Mom | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Through Hole | PC Pin | ||
| Current Rating | 0.4000 amps |