The M2013TJW01-GH-1A is a snap-in mount miniature rocker switch from the Series M, designed for panel integration with a snap-in frame and solder lug terminals. It features a SPDT ON-NONE-ON circuit with a 0.450-inch (11.43 mm) wide paddle actuator in gray. The case is molded from diallyl phthalate resin with UL94V-0 flammability rating, and terminals are epoxy sealed. Electrical ratings are 0.4VA maximum at 28V AC/DC using gold-plated contacts. The switch has a 25° throw angle, operates from -30°C to +85°C, and meets UL and CSA standards when ordered with appropriate markings. Insulation resistance is 1,000 megohms minimum at 500V DC, and dielectric strength is 1,000V AC between contacts and 1,500V AC between contacts and case. Mechanical and electrical life ratings are 50,000 operations.
SNAP-IN MOUNT MINIATURE ROCKER
SNAP-IN MOUNT MINIATURE ROCKER
Rocker Switch SPDT 6A (AC), 3A (DC) 125V Panel Mount, Snap-In
SWITCH ROCKER SPDT 6A 125V
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | M2013TJW01-GH-1A | M2013TJW01-GH-1A | 2300-M2013TJW01-GH-1A | M2013TJW01-GH-1A-ND | M2013TJW01-GH-1A |
| Product Name | Snap-in Mount Miniature Rocker | Rocker & Toggle Switches | Rocker Switches | Rocker Switches | Switches - Rocker Switches |
| Switch Type | Rocker; Toggle | ||||
| Momentary Contact Switch Function | On-Off-On | On-Off-On | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Panel Mount, Snap-In | Solder Terminals | Solder Terminals; Solder Lug | ||
| Current Rating | 3 to 6 amps | 6 amps | 6 amps |