The M2018TNG03-EA is a flat frame mount miniature rocker switch with a single pole, triple throw (SP3T) circuit, gold-plated contacts rated for 0.4VA maximum at 28V AC/DC, and straight PC terminals. It has a stainless steel actuator clip and mounting frame, a diallyl phthalate resin case rated UL94V-0, and operates within a temperature range of -30°C to +85°C. The switch features epoxy-sealed terminals, 1,500V AC dielectric strength between contacts and case, 25° angle of throw, and a mechanical life of 50,000 operations with an electrical life of 50,000 operations for gold contacts. Its dimensions include a wide paddle actuator measuring 0.595
FLAT FRAME MOUNT MINIATURE ROCKER
FLAT FRAME MOUNT MINIATURE ROCKER
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | |
|---|---|---|---|
| Product Category | Toggle Switches | Rocker Switches | Rocker Switches |
| Product Number | M2018TNG03-EA | 2300-M2018TNG03-EA | M2018TNG03-EA |
| Product Name | Flat Frame Mount Miniature Rocker | Rocker Switches | Rocker & Toggle Switches |
| Switch Type | Rocker; Toggle | ||
| Momentary Contact Switch Function | Mom-Off-Mom | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Panel Mount, Flange |