The M2022TJW01/U-FA is a snap-in mount miniature rocker switch with a double pole, ON-OFF-ON circuit and silver contacts rated for 6A at 125V AC and 3A at 250V AC. It features a .450" (11.43mm) wide rocker, solder lug terminals, and a stainless steel actuator clip and frame. The case is made of diallyl phthalate resin with UL94V-0 flammability rating and epoxy-sealed terminals. It meets UL recognition when ordered with the "/U" suffix, certified at 6A @ 125V AC and 3A @ 250V AC. Operating temperature ranges from -30°C to +85°C. Dimensions are 12.2mm wide, 12.7mm deep, and 7.9mm high.
SNAP-IN MOUNT MINIATURE ROCKER
Rocker Switch DPDT 6A (AC) 125V Panel Mount, Snap-In
SNAP-IN MOUNT MINIATURE ROCKER
SWITCH ROCKER DPDT 6A 125V
| NKK Switches | Powell Electronics, Inc. | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | M2022TJW01/U-FA | M2022TJW01/U-FA | M2022TJW01/U-FA-ND | 2300-M2022TJW01/U-FA | M2022TJW01/U-FA |
| Product Name | Snap-in Mount Miniature Rocker | Rocker & Toggle Switches | Rocker Switches | Rocker Switches | Switches - Rocker Switches |
| Switch Type | Rocker; Toggle | ||||
| Momentary Contact Switch Function | On-On | On-On | |||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | ||
| Terminal Type | Panel Mount, Snap-In | Solder Terminals | Solder Terminals; Solder Lug | ||
| Current Rating | 6 amps | 6 amps | 6 amps |